EN
  • EN
  • DE

MAX4241EUA-T

Part No MAX4241EUA-T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 90KHZ RRO 8UMAX
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.04 V/μs
Gain Bandwidth Product (GBP) 90kHz
Current - Input Bias 2nA
Voltage - Input Offset 250μV
Operating Supply Current 14μA
Channel Output Current 2.5mA
Supply Voltage - Operating 1.8 V to 5.5 V, ±0.9 V to 2.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 111503-MAX4241EUA-T
Ultra Librarian 3D Model Ultra Librarian MAX4241EUA-T CAD Model

Description

MAX4241EUA-T - Low-Power, Ultra-Small Operational Amplifier from Maxim Integrated

The MAX4241EUA-T is a high-performance operational amplifier (op-amp) designed by Maxim Integrated, a renowned manufacturer of analog and mixed-signal integrated circuits. This op-amp is well-suited for battery-powered and portable applications due to its low power consumption and ultra-small footprint.

Key Features:

  • Low Power Consumption: The MAX4241EUA-T is engineered for power-sensitive applications, with a quiescent current of just 20µA per amplifier. This makes it ideal for extending battery life in portable devices.
  • High Bandwidth: Despite its low-power design, this op-amp does not compromise on speed, offering a gain-bandwidth product of 1MHz.
  • Rail-to-Rail Output: The output can swing rail-to-rail, which maximizes the dynamic range in applications with low supply voltages.
  • Single-Supply Operation: It operates from a single supply voltage ranging from +2.5V to +5.5V, simplifying design considerations for systems with single power sources.
  • Ultra-Small Package: The MAX4241EUA-T comes in a µMAX-8 package, which is highly space-efficient and ideal for compact electronic designs.

Applications:

The versatile nature of the MAX4241EUA-T makes it suitable for a wide range of applications, including but not limited to:

  • Battery-Powered Devices
  • Portable Instrumentation
  • Sensor Interfaces
  • Data Acquisition Systems
  • Audio Equipment
  • Active Filters
  • Notebooks and PDAs

Reliability and Support:

Maxim Integrated is committed to providing reliable and high-quality components. The MAX4241EUA-T operational amplifier is no exception, offering consistent performance for critical applications. Additionally, Maxim provides comprehensive technical support and documentation, making the integration of the MAX4241EUA-T into your design as seamless as possible.

With its blend of low power consumption, high bandwidth, and ultra-small packaging, the MAX4241EUA-T is an excellent choice for designers looking to optimize their systems for power efficiency and space constraints without sacrificing performance.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess