EN
  • EN
  • DE

MAX4241ESA

Part No MAX4241ESA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single/Dual/Quad, +1.8V/10μA, SOT23, Beyond-the-Rails Op Amps | IC OPAMP GP 1 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.04V/μs
Gain Bandwidth Product 90kHz
Current - Input Bias 2nA
Voltage - Input Offset 200μV
Supply Current 14μA
Current - Output / Channel 2.5mA
Supply Voltage , Single/Dual (±) 1.8V ~ 5.5V, ±0.9V ~ 2.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX4241
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213552-MAX4241ESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4241ESA CAD Model

Description

The MAX4241ESA from Maxim Integrated is a high-performance operational amplifier designed for a wide range of applications requiring low power consumption and a single power supply. This op amp is ideal for battery-powered devices, portable equipment, and other applications where power efficiency is critical.

Key Features

  • Single-Supply Operation: The MAX4241ESA operates from a single supply voltage ranging from +2.4V to +5.5V, making it versatile for various electronic circuits.
  • Low Power Consumption: With a quiescent current of just 20µA, this op amp helps to extend battery life in portable applications.
  • Rail-to-Rail Output: The device provides rail-to-rail output swing, which maximizes the dynamic range in low supply voltage applications.
  • High Output Drive: Capable of driving 10kΩ loads, the MAX4241ESA is suitable for driving heavier loads without compromising performance.
  • Low Input Bias Current: The low input bias current of 1pA is ideal for high-impedance sensor applications and precision integrators.
  • Small Package: The MAX4241ESA comes in a small 8-pin SOIC package, which is beneficial for space-constrained designs.

Applications

The operational amplifier can be used in various applications due to its low power and single-supply capabilities:

  • Battery-Powered Devices
  • Portable Instrumentation
  • Sensor Interfaces
  • Data Acquisition Systems
  • Audio Electronics
  • Active Filters
  • Notebooks and PDAs

Technical Specifications

Parameter Value
Supply Voltage +2.4V to +5.5V
Quiescent Current 20µA
Input Bias Current 1pA
Package Type 8-pin SOIC

The MAX4241ESA operational amplifier from Maxim Integrated offers a blend of low power consumption and high precision, making it a top choice for designers looking to optimize their power-sensitive applications.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess