EN
  • EN
  • DE

MAX4230AUK

Part No MAX4230AUK
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703675-MAX4230AUK
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4230AUK CAD Model

Description

The MAX4230AUK from Maxim Integrated is a high-performance, low-power, single operational amplifier that offers a unique blend of features making it ideal for battery-powered applications and portable devices. This op-amp comes in a compact SOT23-5 package, which is well-suited for space-constrained applications.

One of the standout features of the MAX4230AUK is its low input bias current, which minimizes errors in high-impedance applications. Additionally, the device boasts a low quiescent current, contributing to the enhancement of battery life in portable applications. With a wide supply voltage range from 2.5V to 5.5V, this operational amplifier is versatile and can be used in a variety of circuits without the need for dual supplies.

The MAX4230AUK also offers a high gain bandwidth product of 10MHz and a slew rate of 10V/μs, ensuring that it can handle a broad range of frequencies with fast and accurate response times. This makes it suitable for audio processing, sensor signal conditioning, and active filtering tasks.

Moreover, the device features Rail-to-Rail output, which allows the output to swing close to the supply rails, maximizing the dynamic range in applications such as data acquisition systems. The input common-mode voltage range includes ground, which facilitates single-supply operations and simplifies circuit design.

The MAX4230AUK also includes an integrated shutdown feature that reduces the supply current to just 1μA, further conserving power when the amplifier is not in active use. This is particularly useful in power-sensitive designs where energy efficiency is paramount.

In summary, the MAX4230AUK operational amplifier from Maxim Integrated is an excellent choice for designers looking for a low-power, high-performance op-amp that is capable of operating in a wide range of applications. Its small size, combined with its low-voltage operation and power-saving features, make it an attractive option for portable electronics, medical devices, and any other application where space and power conservation are critical considerations.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess