EN
  • EN
  • DE

MAX4227ESA+

Part No MAX4227ESA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 600MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Standard Package 100
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging Tube
Amplifier Type Current Feedback
Number of Circuits 2
Slew Rate 1700 V/µs
-3db Bandwidth 600MHz
Current - Input Bias 4µA
Voltage - Input Offset 500µV
Current - Supply 6mA
Current - Output / Channel 80mA
Voltage - Supply Single/Dual (±) ±2.85 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 8-SOIC
Catalog Current Feedback
Win Source Part Number 073572-MAX4227ESA+
Ultra Librarian 3D Model Ultra Librarian MAX4227ESA+ CAD Model

Description

Maxim Integrated MAX4227ESA+ High-Speed Operational Amplifiers

The MAX4227ESA+ from Maxim Integrated is a high-performance, low-distortion, high-speed operational amplifier designed to address the needs of a wide array of signal processing applications. This device is part of Maxim's precision op-amp family, offering a blend of speed and power efficiency, making it ideal for portable and battery-powered applications as well as industrial, medical, and communication systems.

With a wide bandwidth of 650MHz and a high slew rate of 1600V/µs, the MAX4227ESA+ is capable of driving complex loads while maintaining signal fidelity. Its low differential gain and phase error (0.02% and 0.03°, respectively) make it a suitable choice for video and RF signal amplification, where maintaining signal integrity is paramount.

The MAX4227ESA+ operates with a single supply voltage ranging from +4.5V to +11V or dual supplies of ±2.25V to ±5.5V, providing designers with flexibility in power supply design. The quiescent current is modest at 5.2mA, which is beneficial for power-sensitive applications. Furthermore, the device features a disable mode, reducing the supply current to 0.1µA, thereby extending battery life in portable devices when the op-amp is not in use.

This operational amplifier is available in an 8-pin SOIC package, designated by the 'ESA+' suffix in its part number, which is suitable for surface mount technology (SMT) and is compatible with standard PCB manufacturing processes. The MAX4227ESA+ is specified over the extended -40°C to +85°C temperature range, ensuring reliable performance in a variety of environmental conditions.

Key features of the MAX4227ESA+ include its rail-to-rail output, which maximizes dynamic range in applications with limited power supply headroom. Additionally, it features a low input voltage noise of 2.7nV/√Hz, which is critical for high-resolution analog-to-digital conversion and other sensitive measurement applications.

In summary, the Maxim Integrated MAX4227ESA+ operational amplifier is a versatile, high-speed component that combines low power consumption with high accuracy and speed, making it an excellent choice for designers looking to optimize performance in their signal processing circuits.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess