EN
  • EN
  • DE

MAX4223ESA+

Part No MAX4223ESA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1GHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 1100 V/μs
-3db Bandwidth 1GHz
Current - Input Bias 4μA
Voltage - Input Offset 500μV
Operating Supply Current 6mA
Channel Output Current 80mA
Supply Voltage - Operating ±2.85 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 021661-MAX4223ESA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4223ESA+ CAD Model

Description

MAX4223ESA+ High-Speed Operational Amplifier from Maxim Integrated

The MAX4223ESA+ is a high-performance, low-power, single-supply operational amplifier designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This operational amplifier is specifically engineered to deliver high-speed signal processing capabilities while maintaining energy efficiency, making it an ideal choice for a wide range of applications, including communications, imaging systems, and portable devices.

Key Features:

  • Wide Bandwidth: The MAX4223ESA+ boasts a wide bandwidth of 250MHz, providing excellent signal fidelity and responsiveness, which is essential for high-speed data acquisition and processing tasks.
  • Low Distortion: With its low harmonic distortion, this op-amp ensures clean and accurate signal amplification, which is crucial for high-precision applications.
  • Single-Supply Operation: The device operates from a single +3.3V to +5.5V power supply, simplifying power management in systems where dual supplies are impractical or undesirable.
  • Low Power Consumption: The MAX4223ESA+ is designed for power-sensitive applications, with a quiescent current of just 5.5mA, helping to extend battery life in portable devices.
  • High Output Current: It is capable of delivering an output current of up to 80mA, sufficient for driving a variety of loads.
  • Fast Slew Rate: With a slew rate of 600V/μs, the amplifier can handle rapid changes in the input signal without distortion, maintaining signal integrity.
  • Shutdown Feature: A shutdown mode is available to reduce power consumption further when the amplifier is not in use.

Applications:

  • Video and RF signal processing
  • ADC/DAC buffer
  • High-speed communications systems
  • Portable instrumentation
  • Active filters and amplifiers

The MAX4223ESA+ is available in an 8-pin SOIC package, making it easy to integrate into a variety of circuit designs. Its combination of high-speed performance, low power consumption, and robust features make it an excellent choice for designers looking to optimize their systems for both speed and efficiency. Maxim Integrated's commitment to quality ensures that this operational amplifier will deliver reliable performance in even the most demanding applications.

For more information, datasheets, and support resources, designers and engineers can visit Maxim Integrated's official website or contact authorized distributors.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.0332 $76.1328
8+ $15.6169 $124.9352
12+ $15.1289 $181.5468
16+ $14.6408 $234.2528
21+ $14.1528 $297.2088
28+ $12.6888 $355.2864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 547 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess