EN
  • EN
  • DE

SP1102CN3-MB-2

Part No SP1102CN3-MB-2
Manufacturer Knowles
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Knowles
Win Source Part Number 336602-SP1102CN3-MB-2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP1102CN3-MB-2 CAD Model

Description

The SP1102CN3-MB-2 is a miniature surface mount silicon microphone manufactured by Knowles. It is designed for applications requiring high-quality audio capture in a compact form factor. These microphones are known for their reliability and performance in various consumer and industrial electronic devices.

Applications:

  • Mobile phones
  • Tablets
  • Bluetooth headsets
  • Hearing aids
  • Voice recorders
  • Smart speakers

Features:

  • Surface mount design
  • Omnidirectional polar pattern
  • High signal-to-noise ratio (SNR)
  • Low current consumption
  • Small form factor
  • High Acoustic Overload Point (AOP)

Benefits:

  • Excellent audio quality for clear voice communication and recording
  • Easy integration into compact electronic devices
  • Long battery life due to low power consumption
  • Robust performance in noisy environments due to high SNR
  • Reliable operation over a wide temperature range

The SP1102CN3-MB-2 microphone is designed to capture sound from all directions equally, making it suitable for applications where the sound source may not be directly in front of the microphone. The high SNR ensures that the desired audio signal is much stronger than the background noise, resulting in clear and intelligible sound. The low current consumption is particularly important for battery-powered devices, as it helps to extend the battery life. Due to its small size and ease of integration, it is a popular choice for many audio applications.

Technical Specifications:

  • Type: Silicon Microphone
  • Polar Pattern: Omnidirectional
  • Sensitivity: Typically -42 dBV/Pa (Check specific datasheet)
  • Signal-to-Noise Ratio: Typically 62 dB (Check specific datasheet)
  • Operating Voltage: Typically 1.5V to 3.6V (Check specific datasheet)
  • Current Consumption: Low (specific value in datasheet)
  • Package Type: Surface Mount
  • Dimensions: Small, specific dimensions vary (Check specific datasheet)

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Mitsubishi
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess