The MAX4213EUA from Maxim Integrated is a high-performance, single-supply operational amplifier designed for a wide range of applications requiring high speed, low noise, and low distortion. With its compact µMAX-8 package, this op-amp is an ideal choice for space-constrained applications.
Key Features
- High Speed: The MAX4213EUA offers a high slew rate and fast settling time, making it suitable for video, communication, and instrumentation applications.
- Low Noise: It features low voltage noise density, which is critical for maintaining signal fidelity in sensitive audio and measurement systems.
- Low Distortion: The device provides low harmonic distortion, a must-have for high-quality audio and data acquisition systems.
- Single-Supply Operation: Operating from a single +3.3V to +11V supply, or ±1.65V to ±5.5V dual supplies, the MAX4213EUA is versatile and can be integrated into various circuit designs.
- Power-Saving Shutdown Mode: The operational amplifier includes a shutdown mode that reduces power consumption when the amplifier is not in active use.
- µMAX-8 Package: The small footprint of the µMAX-8 package allows for efficient use of board space in compact electronic systems.
Applications
The MAX4213EUA is well-suited for a range of applications, including:
- Video and RF Amplification
- Broadband Communications
- ADC/DAC Buffering
- Audio Processing
- Active Filters
- Test and Measurement Equipment
Technical Specifications
| Parameter |
Value |
| Supply Voltage (Single Supply) |
+3.3V to +11V |
| Supply Voltage (Dual Supply) |
±1.65V to ±5.5V |
| Slew Rate |
600V/µs |
| Bandwidth |
200MHz |
| Shutdown Mode |
Yes |
The MAX4213EUA operational amplifier from Maxim Integrated stands out for its combination of high speed, precision, and compact packaging, making it an excellent choice for designers looking to enhance the performance of their electronic systems.