The MAX419LAUA+ is a high-performance, precision operational amplifier from Maxim Integrated, designed to offer outstanding accuracy and stability for a wide range of applications. This op-amp features low offset voltage, low noise, and low-input bias currents, making it an ideal choice for sensor amplification, data acquisition systems, and industrial control equipment.
Key Features
- Low Offset Voltage: Provides high accuracy in amplification, ensuring minimal signal distortion.
- Low Noise: Ensures a clean amplification of the signal, which is crucial for sensitive applications like medical instrumentation.
- Low Input Bias Current: Makes it suitable for high-impedance sources, preserving the integrity of the original signal.
- Wide Supply Voltage Range: Operates from a single supply of +4.5V to +36V or dual supplies of ±2.25V to ±18V, offering flexibility in various circuit designs.
- Low Power Consumption: Ideal for battery-operated and portable devices due to its efficient power usage.
Applications
- Instrumentation Amplifiers
- Data Acquisition Systems
- Precision Filters
- Industrial Process Controls
- Analog-to-Digital Converter Drivers
Product Specifications
Parameter
Value
Package/Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting Type
Surface Mount
Number of Channels
1 Channel
Operating Temperature
-40°C ~ 85°C
Amplifier Type
General Purpose
With its precision specifications and robust design, the MAX419LAUA+ operational amplifier from Maxim Integrated is a reliable and versatile component for any engineer looking to enhance the performance of their analog circuits.