EN
  • EN
  • DE

MAX4198EUA+

Part No MAX4198EUA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp DIFF AMP Single R-R O/P ±3.75V/7.5V 8-Pin uMAX / IC OPAMP DIFF 175KHZ RRO 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.07 V/μs
-3db Bandwidth 175kHz
Voltage - Input Offset 100μV
Operating Supply Current 45μA
Channel Output Current 5.5mA
Supply Voltage - Operating 2.7 V to 7.5 V, ±1.35 V to 3.75 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 116032-MAX4198EUA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MAX4198
Introduction Date April 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX4198EUA+ CAD Model

Description

The MAX4198EUA+ from Maxim Integrated is a high-precision operational amplifier (op-amp) that offers excellent accuracy and stability, making it an ideal choice for a wide range of applications. This device is particularly well-suited for sensor signal conditioning, data acquisition systems, and industrial control systems where low voltage noise and low input bias current are essential.

Key Features

  • Low Offset Voltage: The MAX4198EUA+ boasts a low input offset voltage, which enhances overall accuracy in precision applications.
  • Low Noise: With its low voltage noise density, it ensures a clean amplification of signals, which is particularly important in high-fidelity audio systems and instrumentation.
  • Power Efficiency: This op-amp operates with a supply voltage range from +2.85V to +5.5V, making it an energy-efficient option for battery-powered devices.
  • Rail-to-Rail Output: The rail-to-rail output capability provides increased dynamic range, which is beneficial when working with limited power supplies.
  • Single-Supply Operation: Its ability to operate from a single supply voltage simplifies power supply design and reduces system complexity.

Applications

  • Portable Instrumentation
  • Precision Data Acquisition
  • Medical Devices
  • Industrial Process Controls
  • Temperature Sensing and Control

The MAX4198EUA+ comes in a compact 8-pin µMAX package, which is ideal for space-constrained applications. Its extended temperature range of -40°C to +85°C allows for operation in a variety of environments. Maxim Integrated's commitment to quality ensures that the MAX4198EUA+ provides reliable performance for critical and demanding applications.

Ordering Information

The product is available for order under the part number MAX4198EUA+. For detailed specifications, technical documentation, and ordering information, please visit Maxim Integrated's official website or contact their sales team.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess