EN
  • EN
  • DE

MAX4174AGEUK-T

Part No MAX4174AGEUK-T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single Fixed Gain Amplifier R-R O/P ±2.75V/5.5V 5-Pin SOT-23 T/R / IC OPAMP GP 1.7MHZ RRO SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series GainAmp
Packaging Reel package
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.7 V/μs
-3db Bandwidth 1.7MHz
Current - Input Bias 50pA
Voltage - Input Offset 500μV
Operating Supply Current 330μA
Output Current per Channel 65mA
Dual Supply Voltage (±) 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 786125-MAX4174AGEUK-T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4174
Introduction Date August 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX4174AGEUK-T CAD Model

Description

The MAX4174AGEUK-T is a high-quality current-sense amplifier designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact and efficient device is tailored for applications requiring precise current measurement and monitoring. The MAX4174AGEUK-T is an essential component for power management systems, battery chargers, and overcurrent protection circuits.

Key Features

  • High Accuracy: The MAX4174AGEUK-T offers a low input offset voltage, ensuring accurate current sensing even at low levels. This makes it ideal for applications where precision is critical.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various system designs without the need for additional voltage regulation components.
  • Low Power Consumption: With its focus on power efficiency, this current-sense amplifier is suitable for battery-powered devices, helping to extend operational life.
  • Adjustable Gain: The device features an externally configurable gain, providing flexibility and adaptability to different current ranges and application requirements.
  • Compact Package: The MAX4174AGEUK-T comes in a small, surface-mount package, making it an excellent choice for space-constrained applications.

Applications

The versatility of the MAX4174AGEUK-T allows it to be utilized in a wide array of industries and applications. It is particularly well-suited for:

  • Power Management Systems
  • Battery Chargers
  • Overcurrent and Short-Circuit Protection
  • Portable Devices
  • Automotive Electronics
  • Telecommunications Equipment

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability, and the MAX4174AGEUK-T is no exception. It is built to meet the stringent requirements of industrial and automotive applications. Comprehensive technical support and documentation are available, ensuring that integrating this current-sense amplifier into your design is as smooth as possible.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess