EN
  • EN
  • DE

MAX4144EEE

Part No MAX4144EEE
Manufacturer Maxim Integrated
Catalog Unclassified
Description IC AMP HI-SPEED INSTRUMNT 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Base Product Number MAX414
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 630812-MAX4144EEE
Ultra Librarian 3D Model Ultra Librarian MAX4144EEE CAD Model

Description

The MAX4144EEE from Maxim Integrated is a high-performance operational amplifier designed for precision applications requiring low noise and rail-to-rail output capabilities. This op-amp is ideal for a wide range of applications, including sensor interfaces, medical equipment, and professional audio equipment, where signal integrity is paramount.

Key Features

  • Low Input Noise: The MAX4144EEE boasts an exceptionally low voltage noise density of 2.7nV/√Hz at 1kHz, making it suitable for applications that require high accuracy and low noise.
  • Rail-to-Rail Output: The ability to swing the output voltage from rail to rail enhances the dynamic range, especially in single-supply operations or when interfacing with ADCs and DACs.
  • Wide Supply Range: It operates from a single +4.5V to +36V supply or dual ±2.25V to ±18V supplies, providing flexibility in various circuit designs.
  • High Slew Rate: With a slew rate of 10V/µs, the MAX4144EEE can handle fast signal transitions, making it suitable for high-speed amplification and buffering applications.
  • Low Distortion: The op-amp features low total harmonic distortion (THD), which is critical for high-fidelity audio applications and precision measurement equipment.
  • Stable with Capacitive Loads: The MAX4144EEE is designed to be stable with capacitive loads up to 500pF, ensuring reliability and ease of use in a variety of configurations.

Applications

  • High-Quality Audio Systems
  • Precision Data Acquisition
  • Active Filters and Buffers
  • Medical Instrumentation
  • Industrial Process Controls
  • Professional Microphone Preamplifiers

The MAX4144EEE from Maxim Integrated is offered in the 16-pin QSOP package, providing a compact solution for space-constrained applications. With its combination of precision, low noise, and high-speed performance, the MAX4144EEE is a versatile choice for designers looking to enhance the performance of their analog circuits.

You May Also Be Interested in

Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.3098
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess