EN
  • EN
  • DE

ATXMEGA64D4-CU

Part No ATXMEGA64D4-CU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 64KB FLSH 49VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series AVR® XMEGA® D4
Package Tray
Number of I/O 34
Family Name ATxmega64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845034-ATXMEGA64D4-CU
Ultra Librarian 3D Model Ultra Librarian ATXMEGA64D4-CU CAD Model

Description

The ATXMEGA64D4-CU is a cutting-edge 8/16-bit microcontroller from the reputable Microchip Technology, designed to offer a perfect balance between power efficiency and processing capability. This high-performance, low-power AVR® XMEGA® microcontroller is built on an innovative and advanced architecture that provides the speed and flexibility required for a wide range of embedded applications.

Key Features:

  • Advanced Performance: With a maximum frequency of 32MHz, the ATXMEGA64D4-CU provides a powerful and efficient processing core, capable of executing instructions within a single clock cycle.
  • Memory: It boasts 64KB of in-system self-programmable flash, 4KB boot code section, 4KB EEPROM, and 4KB SRAM, offering ample space for complex applications and data storage.
  • Rich Peripherals: This microcontroller includes a variety of peripherals such as four serial communication modules, two 16-bit timers/counters, two 16-bit high-speed timers, AES and DES crypto engine, and a real-time counter, among others.
  • High Precision Analog: The ATXMEGA64D4-CU features a 12-bit analog-to-digital converter and a 2-channel analog comparator, enhancing its capability to handle analog signals with precision.
  • Power Efficiency: With picoPower® technology, it operates with a power consumption as low as 1.6µA in power-save mode with random access memory retention, ensuring energy efficiency for battery-powered applications.
  • Package: The device comes in a 49-ball VFBGA package, making it suitable for space-constrained applications while providing robust physical connections.

Applications:

The ATXMEGA64D4-CU is ideal for applications that require a high degree of control and processing power such as industrial control systems, medical devices, automotive systems, and consumer electronics. Its rich set of features and low power consumption make it particularly well-suited for portable and power-sensitive applications.

Support and Resources:

Microchip Technology provides extensive support for the ATXMEGA64D4-CU with development tools, data sheets, application notes, and a vibrant community of developers and experts to help you get your project up and running quickly and efficiently.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8239 $61.4151
21+ $5.5991 $117.5811
32+ $5.4241 $173.5712
45+ $5.2492 $236.2140
57+ $5.0743 $289.2351
77+ $4.5493 $350.2961
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess