EN
  • EN
  • DE

MAX412BESA+T

Part No MAX412BESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703597-MAX412BESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX412BESA+T CAD Model

Description

Maxim Integrated MAX412BESA+T Precision Operational Amplifiers

The MAX412BESA+T from Maxim Integrated is a high-precision operational amplifier (op-amp) that offers an excellent combination of accuracy, low noise, and low power consumption. Designed for a wide range of applications, including sensor interfaces, industrial control systems, and medical equipment, this op-amp is a reliable choice for engineers looking to enhance the performance of their electronic designs.

With a single supply voltage ranging from 4.5V to 36V or dual supplies of ±2.25V to ±18V, the MAX412BESA+T provides great flexibility in system design. This operational amplifier boasts a low offset voltage of 250 µV (max) and low input bias current, making it ideal for precision applications that require a high degree of accuracy over time and temperature variations.

The device features a high gain-bandwidth product of 1.8MHz and a slew rate of 0.5V/µs, ensuring that it can handle a broad spectrum of frequencies without sacrificing signal fidelity. Additionally, the MAX412BESA+T has a quiescent current of just 350 µA per amplifier, which is beneficial for battery-powered and energy-sensitive applications where power efficiency is crucial.

Enclosed in a small 8-pin SOIC package, the MAX412BESA+T is designed for space-constrained applications. Its operational temperature range of -40°C to +85°C allows for use in various environments, from industrial settings to outdoor applications. The MAX412BESA+T also features an output short-circuit protection, adding a layer of durability and reliability to the design.

Whether you're developing precision filters, voltage/current monitoring systems, or data acquisition equipment, the MAX412BESA+T provides the accuracy and stability needed for high-performance circuit designs. Its combination of low power, high precision, and robust feature set make it a versatile component for any engineer's toolkit.

Maxim Integrated's commitment to quality ensures that the MAX412BESA+T operational amplifier is a smart choice for designers who require the best in terms of performance and reliability in their analog signal processing applications.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5144 $60.1152
19+ $6.1654 $117.1426
30+ $5.9725 $179.1750
40+ $5.7808 $231.2320
52+ $5.5879 $290.5708
70+ $5.0092 $350.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess