EN
  • EN
  • DE

MAX4129ESD+

Part No MAX4129ESD+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Quad Wideband Amplifier R-R I/O ±3.25V/6.5V 14-Pin SOIC N / IC OPAMP GP 5MHZ RRO 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 2 V/μs
GBP - Gain Bandwidth Product 5MHz
Current - Input Bias 50nA
Voltage - Input Offset 350μV
Operating Supply Current 725μA
Output Current per Channel 50mA
Dual Supply Voltage (±) 2.7 V ~ 6.5 V, ±1.35 V ~ 3.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 786112-MAX4129ESD+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4129
Introduction Date August 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX4129ESD+ CAD Model

Description

Maxim Integrated MAX4129ESD+ High-Speed Operational Amplifier

The MAX4129ESD+ is a state-of-the-art high-speed operational amplifier designed by Maxim Integrated, a company renowned for its innovative and reliable analog and mixed-signal engineering solutions. This operational amplifier is part of the MAX4129 series, which is characterized by its high performance and versatility in a wide range of applications.

The MAX4129ESD+ boasts an impressive slew rate of 600V/μs and a gain-bandwidth product of 190MHz, making it an excellent choice for video, communication, and instrumentation applications where rapid signal processing is crucial. Its high-speed capabilities ensure that it can handle fast signal transitions with ease, providing accurate and reliable performance for critical applications.

One of the key features of the MAX4129ESD+ is its single-supply operation, with a wide range of 4.5V to 11V, or dual supplies of ±2.25V to ±5.5V. This flexibility allows designers to integrate the operational amplifier into various circuit configurations without the need for additional power regulation components. Additionally, the device offers a low differential gain and phase error, which is particularly important for maintaining signal integrity in video processing circuits.

The MAX4129ESD+ is also equipped with a disable feature that reduces the supply current to 400μA, providing a power-saving mode that is beneficial for portable and battery-powered applications. This feature enables designers to manage power consumption effectively, extending the operational life of their products.

With its small footprint, the MAX4129ESD+ comes in a 14-pin SOIC package, which is suitable for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range of -40°C to +85°C, making it suitable for use in various environmental conditions.

In summary, the MAX4129ESD+ from Maxim Integrated is an excellent choice for designers looking for a high-speed, versatile, and power-efficient operational amplifier. Its advanced features and performance make it ideal for a broad range of applications, including video processing, telecommunications, and electronic instrumentation.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess