EN
  • EN
  • DE

MAX4129CSD+T

Part No MAX4129CSD+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703594-MAX4129CSD+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4129CSD+T CAD Model

Description

The MAX4129CSD+T is a high-performance operational amplifier (op-amp) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This op-amp is part of the MAX4129 series and is tailored for applications that demand low distortion, high speed, and wide bandwidth. It is an ideal choice for professional audio equipment, video processing, and active filters, as well as for data acquisition systems and high-speed communication devices.

The MAX4129CSD+T comes in a compact 14-pin SOIC package, making it suitable for space-constrained applications. It features a single supply voltage ranging from +4.5V to +11V or dual supplies of ±2.25V to ±5.5V, providing flexibility in various circuit designs. This op-amp boasts a high slew rate of 600V/µs and a gain bandwidth product of 190MHz, ensuring that signals are amplified with minimal distortion and high fidelity.

With a low differential gain and phase error, this operational amplifier is optimized for driving composite video signals. Its rail-to-rail output capability allows for maximum dynamic range, which is particularly beneficial in ADC buffer applications. Additionally, the MAX4129CSD+T offers a low input bias current and a low input voltage noise, making it suitable for sensor amplification and precision measurement systems.

The device is designed with Maxim Integrated's proprietary high-speed bipolar process, which contributes to its excellent dynamic performance. It also features a disable function that reduces power consumption when the amplifier is not in use, making it suitable for power-sensitive applications. The MAX4129CSD+T is specified for operation over the extended industrial temperature range (-40°C to +85°C), ensuring reliable performance in harsh environments.

In summary, the MAX4129CSD+T operational amplifier from Maxim Integrated is a versatile and robust component that delivers high speed, low distortion, and wide bandwidth. Its advanced features and reliable performance make it an excellent choice for a wide range of applications in the industrial, communication, and consumer markets.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5701 $59.9907
17+ $7.0316 $119.5372
26+ $6.8122 $177.1172
36+ $6.5916 $237.2976
46+ $6.3721 $293.1166
61+ $5.7138 $348.5418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess