EN
  • EN
  • DE

MAX410BCSA-T

Part No MAX410BCSA-T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 28MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 4.5 V/μs
Gain Bandwidth Product (GBP) 28MHz
Current - Input Bias 80nA
Voltage - Input Offset 120μV
Operating Supply Current 2.5mA
Channel Output Current 35mA
Supply Voltage - Operating 4.8 V to 10.5 V, ±2.4 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 125401-MAX410BCSA-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX410BCSA-T CAD Model

Description

MAX410BCSA-T Operational Amplifier

The MAX410BCSA-T is a precision, low-noise, low-voltage operational amplifier from Maxim Integrated, designed to offer a perfect balance of performance and power efficiency for a wide range of applications. This operational amplifier is part of Maxim's commitment to providing high-quality, reliable integrated circuits that meet the rigorous demands of modern electronic devices.

With its single-supply voltage operation ranging from +4.5V to +36V, or dual supplies of ±2.25V to ±18V, the MAX410BCSA-T provides designers with a versatile op-amp that can fit into various circuit configurations. Its high gain-bandwidth product of 28MHz and fast slew rate of 10V/µs make it an excellent choice for applications requiring good transient response and bandwidth, such as signal conditioning, active filters, and audio amplifiers.

One of the key features of the MAX410BCSA-T is its low noise performance, with a voltage noise density of only 4.5nV/√Hz at 1kHz. This makes it ideal for sensitive applications such as medical instrumentation and high-fidelity audio processing where maintaining signal integrity is crucial. Additionally, the low total harmonic distortion plus noise (THD+N) ensures clean and accurate amplification of the input signal.

The MAX410BCSA-T also boasts a high input impedance, which minimizes loading on the input source and preserves signal quality. Its output can swing rail-to-rail, maximizing the dynamic range in single-supply operations. The device is also internally compensated, which simplifies the design process by eliminating the need for external frequency compensation components.

Maxim Integrated has packaged the MAX410BCSA-T in a space-saving 8-pin SOIC, making it suitable for compact designs. The operating temperature range of -40°C to +85°C ensures reliable performance in a variety of environments, from industrial to commercial settings.

In summary, the MAX410BCSA-T operational amplifier is a high-performance solution that offers low noise, high bandwidth, and efficient power usage, making it an excellent choice for designers looking to optimize their analog circuitry.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess