EN
  • EN
  • DE

MAX4105ESA

Part No MAX4105ESA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type Voltage Feedback
Slew Rate 1400V/μs
-3db Bandwidth 410MHz
Current - Input Bias 32μA
Voltage - Input Offset 1mV
Supply Current 20mA
Current - Output / Channel 70mA
Supply Voltage , Single/Dual (±) ±3.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX4105
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 703574-MAX4105ESA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4105ESA CAD Model

Description

MAX4105ESA High-Speed, Low-Power, Single-Supply, Gain-of-2 Buffer from Maxim Integrated

The MAX4105ESA from Maxim Integrated is a high-performance, current-feedback buffer amplifier designed to provide a fixed gain of 2 with no external components required. This device is optimized for high-speed signal processing applications, including video distribution, A/D converter driving, and high-speed communications.

With its single-supply operation ranging from +4.5V to +11V, the MAX4105ESA is an ideal choice for portable and compact systems. Its low-power consumption, typically consuming only 16.5mA of quiescent current, makes it suitable for battery-powered devices where power efficiency is crucial.

The MAX4105ESA boasts an impressive slew rate of 1800V/µs and a bandwidth of 400MHz, ensuring that signals are transmitted with high fidelity and minimal distortion. These features, combined with the device's ability to drive heavy loads, make it a robust solution for maintaining signal integrity in demanding environments.

Encased in an 8-pin SO package, the MAX4105ESA is designed with space-saving in mind, perfect for applications where PCB real estate is at a premium. Its extended temperature range of -40°C to +85°C allows for reliable operation in various environmental conditions.

Other notable features of the MAX4105ESA include its excellent video specifications, with a 0.1dB gain flatness up to 100MHz, making it a suitable choice for high-quality video signal amplification. Additionally, the device offers high output current of 100mA and is capable of driving ±5V into a 150Ω load, ensuring compatibility with a wide range of peripheral components.

Whether you are designing a professional video editing suite, a high-speed data acquisition system, or any application requiring a high-speed buffer, the MAX4105ESA from Maxim Integrated is engineered to deliver performance and reliability.

For more detailed specifications and application support, visit Maxim Integrated's official website or contact their customer service for technical assistance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8103 $59.0163
51+ $2.3058 $117.5958
78+ $2.2339 $174.2442
107+ $2.1619 $231.3233
139+ $2.0898 $290.4822
185+ $1.8736 $346.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess