The MAX4104EUK from Maxim Integrated is a high-performance operational amplifier designed for applications that demand high speed and low power consumption while operating from a single supply voltage. This precision op amp is ideal for portable and battery-powered devices due to its low voltage operation and power efficiency.
Featuring a wide bandwidth of 300MHz and a high slew rate of 1000V/μs, the MAX4104EUK is capable of driving large capacitive loads with ease, making it suitable for video line driving, A/D buffer amplifiers, and high-speed communications equipment. It operates from a single +2.7V to +5.5V supply, which allows it to be used in a variety of systems without the need for dual supplies.
The MAX4104EUK also boasts a low differential gain and phase error, contributing to its exceptional video performance characteristics. It maintains a low input bias current and has a disable feature that reduces power consumption when the device is not in use, further conserving energy in battery-operated devices.
This op amp comes in a compact SOT23-5 package, which is advantageous for space-constrained applications. Its small footprint does not compromise its performance and makes it an excellent choice for portable electronics, such as mobile phones, tablets, and digital cameras.
In summary, the MAX4104EUK from Maxim Integrated offers a combination of high-speed operation, low power consumption, and single-supply convenience. Its robust feature set and compact design make it a versatile component for a wide range of applications in the consumer, medical, and industrial markets.
- Supply Voltage: +2.7V to +5.5V
- Bandwidth: 300MHz
- Slew Rate: 1000V/μs
- Package: SOT23-5
- Applications: Video line driving, A/D buffer amplifiers, high-speed communications