EN
  • EN
  • DE

MAX4104ESA

Part No MAX4104ESA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 740MHz, Low-Noise, Low-Distortion Op Amps in SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type Voltage Feedback
Number of Circuits 1
SR - Slew Rate 400 V/μs
-3db Bandwidth 625MHz
Current - Input Bias 32μA
Voltage - Input Offset 1mV
Operating Supply Current 20mA
Output Current per Channel 70mA
Dual Supply Voltage (±) ±3.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
RoHS State Request Verification
Win Source Part Number 1213471-MAX4104ESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4104ESA CAD Model

Description

Maxim Integrated MAX4104ESA High-Speed, Low-Distortion, Voltage Feedback Op Amp

The MAX4104ESA from Maxim Integrated is a high-performance, voltage feedback operational amplifier designed to deliver exceptional speed and accuracy for a wide range of applications. This op amp is particularly well-suited for video, communication, and instrumentation systems where low distortion and high speed are critical. With its compact SOIC-8 package, the MAX4104ESA is an excellent choice for space-constrained applications that require high-quality signal conditioning.

The device features a high slew rate of 600V/μs and a wide bandwidth of 325MHz at a gain of +2, making it ideal for handling high-speed signals with minimal distortion. This allows the MAX4104ESA to accurately reproduce fast signal transitions and maintain signal integrity, which is crucial for high-resolution video and high-speed data transmission.

With a low differential gain and phase error of 0.02% and 0.06° respectively, the MAX4104ESA ensures minimal signal distortion, making it perfect for precision video applications. Its low harmonic distortion performance (-88dBc at 5MHz) further enhances its suitability for high-fidelity audio signal processing and other sensitive analog applications.

The MAX4104ESA operates from a single +3.3V to +5.5V supply or dual ±1.65V to ±2.75V supplies, providing flexibility in various system designs. Its output can swing to within 1.2V of the supply rails, ensuring maximum dynamic range. Additionally, the device features a disable function that reduces power consumption when the amplifier is not in use, making it an energy-efficient option for battery-powered devices.

Robustness is also a key feature of the MAX4104ESA, with its ability to drive capacitive loads up to 1nF without oscillation. This makes it suitable for driving cables or other capacitive elements directly. Furthermore, the device offers excellent temperature stability, maintaining consistent performance over the industrial temperature range of -40°C to +85°C.

In conclusion, the Maxim Integrated MAX4104ESA is a versatile, high-speed op amp that offers low distortion, high slew rate, and wide bandwidth, making it an excellent choice for designers looking to enhance the performance of their high-speed analog circuits.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess