EN
  • EN
  • DE

MAX4102ESA+T

Part No MAX4102ESA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OP AMP VIDEO LP 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Part Status Obsolete(EOL)
Applications Voltage Feedback
Number of Circuits 1
-3db Bandwidth 250MHz
SR - Slew Rate 350 V/μs
Operating Supply Current 4.6mA
Output Current per Channel 80mA
Dual Supply Voltage (±) ±4.5 V ~ 5.5 V
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 703569-MAX4102ESA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4102
Introduction Date February 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX4102ESA+T CAD Model

Description

Introducing the MAX4102ESA+T High-Speed Operational Amplifier

The MAX4102ESA+T is a cutting-edge operational amplifier (op-amp) developed by Maxim Integrated, a renowned leader in analog and mixed-signal products. This op-amp is specifically designed for applications requiring high-speed performance and low power consumption. It offers a unique combination of features that make it an excellent choice for a wide range of applications, including video processing, communication systems, and active filters.

Key Features

  • High-Speed Performance: The MAX4102ESA+T boasts a high slew rate and bandwidth, ensuring fast and accurate signal processing. This makes it ideal for high-frequency applications where signal integrity is crucial.
  • Low Power Consumption: Despite its high-speed capabilities, this op-amp is designed for efficiency, consuming minimal power and thus making it suitable for portable and battery-powered devices.
  • Single-Supply Operation: It operates from a single +3V to +11V supply or from dual supplies of ±1.5V to ±5.5V, providing flexibility in various circuit designs.
  • Stable and Reliable: The MAX4102ESA+T offers excellent stability while driving capacitive loads, which is crucial for maintaining signal fidelity and preventing oscillations in high-speed circuits.

Applications

The versatility of the MAX4102ESA+T makes it suitable for a diverse array of applications. It is commonly used in:

  • Video systems for buffering and cable driving
  • ADC/DAC buffer amplifiers
  • High-speed signal processing circuits
  • Portable and compact devices requiring efficient power usage

Package and Quality

The MAX4102ESA+T comes in a compact 8-pin SOIC package, making it easy to integrate into space-constrained designs. Maxim Integrated ensures high-quality standards, and this product is no exception, offering both reliability and performance.

In summary, the MAX4102ESA+T from Maxim Integrated is a high-performance, low-power operational amplifier that is well-suited for applications demanding fast signal processing and efficient power usage. Its robust feature set and flexibility in supply voltages make it a top choice for engineers and designers looking to enhance their electronic designs.

You May Also Be Interested in

Texas Instruments
IC VIDEO BUFFER QUAD LP 14-SOIC
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $109.7296
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $157.9948
Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
Maxim Integrated
IC AMP MPLEX AMP 16SOIC
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess