EN
  • EN
  • DE
  • IT

MAX409ACPA+

Part No MAX409ACPA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.08V/μs
Gain Bandwidth Product 150kHz
Current - Input Bias 0.1pA
Voltage - Input Offset 250μV
Supply Current 1μA
Current - Output / Channel 600μA
Supply Voltage , Single/Dual (±) 2.5V ~ 10V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX409
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 703564-MAX409ACPA+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX409ACPA+ CAD Model

Description

Maxim Integrated MAX409ACPA+ Precision Operational Amplifier

The MAX409ACPA+ is a high-precision operational amplifier designed by Maxim Integrated, a leader in analog integration. This device is part of a family of op-amps that offer a perfect combination of low noise, high speed, and precision, making it an ideal choice for a wide range of applications, including sensor amplification, filter circuits, and analog processing tasks.

With a single-supply voltage range from 4.5V to 36V or dual supplies of ±2.25V to ±18V, the MAX409ACPA+ provides designers with the flexibility to use it in various circuit configurations. The op-amp features a typical offset voltage of 50µV and a low drift of 0.3µV/°C, ensuring minimal deviation over temperature variations, which is critical for precision applications.

The MAX409ACPA+ boasts a high open-loop gain of 120dB and a common-mode rejection ratio (CMRR) of 120dB, which allows for excellent signal amplification with minimal interference from noise or fluctuations in the common-mode voltage. Additionally, the power supply rejection ratio (PSRR) of 120dB ensures stable performance despite changes in the supply voltage.

With a slew rate of 0.6V/µs, the MAX409ACPA+ is capable of handling fast signal changes, making it suitable for high-speed signal conditioning tasks. The operational amplifier also features a low input bias current of 10nA and a quiescent current of 2.5mA, which contributes to the overall low power consumption of the device.

The MAX409ACPA+ comes in an 8-pin DIP package, which is easy to integrate into various PCB designs. Its operating temperature range from 0°C to +70°C allows it to function reliably in most standard environments.

Whether you are designing precision analog circuits for data acquisition systems, medical instruments, or industrial process control, the MAX409ACPA+ from Maxim Integrated offers the accuracy, stability, and reliability required for your high-performance applications.

For more information, datasheets, and support, visit Maxim Integrated's official website or contact your local authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.8070 $74.8070
2+ $61.3802 $122.7604
3+ $59.4617 $178.3851
5+ $57.5444 $287.7220
6+ $55.6260 $333.7560
7+ $49.8717 $349.1019
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess