EN
  • EN
  • DE

MAX4092ASA+-ND

Part No MAX4092ASA+-ND
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703562-MAX4092ASA+-ND
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4092ASA+-ND CAD Model

Description

The MAX4092ASA+-ND is a precision, dual operational amplifier from Maxim Integrated, designed to offer a blend of high-speed performance and low-power operation. This operational amplifier is an ideal choice for a wide range of applications, including battery-powered devices, communication systems, and portable equipment.

Key Features:

  • High-Speed Performance: The MAX4092ASA+-ND boasts a high slew rate and fast settling time, making it suitable for high-speed signal processing applications.
  • Low-Power Consumption: With its low quiescent current, this op-amp is optimized for low-power consumption, extending battery life in portable devices.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various power supply requirements and ensuring flexibility across different applications.
  • Unity-Gain Stable: This operational amplifier is stable at unity gain, which simplifies its integration into a multitude of circuit designs without the need for external compensation.
  • Low Input Bias Current: The low input bias current minimizes errors in high-impedance applications, making it suitable for precision measurement devices.

Applications:

  • Battery-Powered Devices
  • Data Acquisition Systems
  • Active Filters
  • Communication Systems
  • Audio and Video Equipment

The MAX4092ASA+-ND operational amplifier is available in a compact 8-pin SOIC package, which is conducive to space-constrained applications. Its dual-channel configuration allows for design versatility, enabling the implementation of both inverting and non-inverting amplifier configurations within the same chip. Maxim Integrated's commitment to high-quality and reliability ensures that the MAX4092ASA+-ND is a reliable component for your critical design projects.

Ordering Information:

The product is available under the Maxim Integrated part number MAX4092ASA+-ND. For detailed specifications, technical documentation, and ordering options, please visit the Maxim Integrated official website or contact your local authorized distributor.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4209 $58.1016
59+ $1.9866 $117.2094
91+ $1.9242 $175.1022
125+ $1.8619 $232.7375
161+ $1.8006 $289.8966
215+ $1.6135 $346.9025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess