EN
  • EN
  • DE

MAX4090AAXT+T

Part No MAX4090AAXT+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP BUFFER SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Video Amp 1 Buffer SC-70-6
Manufacturer Maxim Integrated
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SC-70-6
Family Name MAX4090
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MAX4090AAXT+TCT, MAX4090AAXT+TDKR, MAX4090AAXT+TTR, MAX4090AAXTT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881714-MAX4090AAXT+T
Ultra Librarian 3D Model Ultra Librarian MAX4090AAXT+T CAD Model

Description

The MAX4090AAXT+T is a high-performance, low-power operational amplifier (op-amp) produced by Maxim Integrated, a company known for its innovative and reliable analog and mixed-signal engineering. This op-amp is part of Maxim's precision amplifier lineup and is designed to offer a seamless blend of power efficiency and accuracy, making it an ideal choice for a wide range of applications.

Key Features

  • Supply Voltage Range: The MAX4090AAXT+T operates at a supply voltage range of 2.7V to 5.5V, accommodating various power sources and ensuring flexibility across different circuit designs.
  • Low Quiescent Current: With a low quiescent current, this op-amp is optimized for battery-powered and portable applications, where power conservation is critical.
  • High Output Drive Capability: It can deliver a substantial amount of current to the load, which is beneficial for driving heavier loads without additional components.
  • Temperature Range: The device operates over the extended industrial temperature range, ensuring reliable performance in varying environmental conditions.

Applications

The MAX4090AAXT+T is versatile and can be integrated into various electronic systems. Its precision and power efficiency make it suitable for:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Sensor Signal Conditioning
  • Data Acquisition Systems
  • Active Filters
  • Audio Amplification

Package and Quality

The device comes in a small, 6-pin TDFN package, which is ideal for space-constrained applications. The MAX4090AAXT+T is also lead-free and RoHS compliant, reflecting Maxim Integrated's commitment to environmental sustainability.

Conclusion

Maxim Integrated's MAX4090AAXT+T operational amplifier is a testament to the company's dedication to producing high-quality, efficient, and versatile components. Its robust feature set ensures that it can meet the needs of a diverse array of high-performance applications while remaining power-conscious, making it a top choice for designers and engineers looking to optimize their electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
Gennum
Video Amp 1 Driver 8-SOIC
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
Analog Devices Inc.
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Lowest to $3.1721
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess