The MAX4081FASA+ from Maxim Integrated is a high-side current-sense amplifier designed to monitor the current flowing through a shunt resistor placed in the high side of a power supply or in any other positive supply rail. This precision current-sense amplifier is ideal for a wide range of applications, including automotive, industrial, telecommunications, and consumer electronics.
Key Features
- Wide Supply Voltage Range: The device operates from a 4.5V to 76V single supply, making it suitable for many different voltage levels within electronic systems.
- High Accuracy: With a low input offset voltage and high gain accuracy, the MAX4081FASA+ provides precise current measurement.
- Adjustable Gain: The device comes with an adjustable gain set by external resistors, offering flexibility in various applications.
- Low Power Consumption: It features a quiescent current of only 85µA (typ), which is beneficial for power-sensitive designs.
- Wide Operating Temperature Range: The MAX4081FASA+ is specified for the -40°C to +125°C temperature range, making it reliable in harsh environments.
- Small Package: Available in an 8-pin SOIC package, it requires minimal space on a PCB.
- High-Side Measurement: By measuring the high side of the circuit, the MAX4081FASA+ allows for ground-referenced loads and eliminates the need for a negative power supply.
Applications
The versatility of the MAX4081FASA+ makes it suitable for various applications, including:
- Battery management systems
- Power management and monitoring
- Overcurrent protection
- Automotive systems
- Portable devices
- Telecommunications equipment
With its robust design and precise current sensing capabilities, the MAX4081FASA+ from Maxim Integrated is an excellent choice for designers looking to enhance the safety, efficiency, and reliability of their electronic systems.