EN
  • EN
  • DE

MAX407CPA+

Part No MAX407CPA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 8KHZ RRO 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.005 V/μs
Gain Bandwidth Product 8kHz
Current - Input Bias 0.1pA
Voltage - Input Offset 1mV
Current - Supply 1μA
Current - Output / Channel 600μA
Voltage - Supply, Single/Dual (±) 2.5 V ~ 10 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Device Package 8-PDIP
Win Source Part Number 135297-MAX407CPA+
Ultra Librarian 3D Model Ultra Librarian MAX407CPA+ CAD Model

Description

The MAX407CPA+ is a high-performance, precision operational amplifier from Maxim Integrated. This op-amp is designed to offer a blend of features that make it ideal for precision analog applications. With its low offset voltage, low noise, and high speed, the MAX407CPA+ is a versatile component that can be used in a wide range of electronic circuits.

Key Features

  • Low Offset Voltage: The MAX407CPA+ boasts a low input offset voltage, which means it can amplify small signals without significant error, making it perfect for precision measurements and instrumentation.
  • High Gain Bandwidth: With a high gain bandwidth product, this op-amp can handle fast signals and is suitable for high-speed amplifiers, filters, and data acquisition systems.
  • Low Noise: The device has low voltage noise density, which is critical for applications where signal integrity is paramount, such as audio processing and sensor signal conditioning.
  • Single-Supply Operation: It is capable of operating from a single supply, simplifying the power supply design and making it convenient for battery-operated devices.
  • Dual-Supply Operation: For applications requiring a wider dynamic range, the MAX407CPA+ can also operate from dual supplies.
  • Wide Temperature Range: The operational amplifier is designed to work over a broad temperature range, ensuring reliable performance in harsh environments.

Applications

The MAX407CPA+ is suitable for a variety of applications, including:

  • Precision analog circuits
  • Active filters and integrators
  • Data acquisition systems
  • Medical instrumentation
  • Audio equipment
  • Industrial process controls

Package and Quality

The MAX407CPA+ comes in a compact 8-pin DIP package, making it easy to integrate into both prototyping and production environments. Maxim Integrated’s commitment to quality ensures that each op-amp meets the highest standards of performance and reliability.

Whether you are designing a precision sensor interface or a high-fidelity audio amplifier, the MAX407CPA+ from Maxim Integrated is a solid choice for your operational amplifier needs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess