Maxim Integrated MAX4077ESA Precision Op-Amp
The MAX4077ESA from Maxim Integrated is a high-precision, low-noise operational amplifier that is designed to offer a perfect balance between performance and power consumption. This op-amp is ideal for a wide range of applications, including sensor interfaces, medical equipment, and industrial process controls, where accuracy and stability are of utmost importance.
Featuring a low offset voltage of just 25 µV (max) and a low drift of 0.1 µV/°C, the MAX4077ESA ensures that the signal integrity is maintained throughout the temperature range. The device operates from a single supply voltage ranging from +2.85V to +5.5V, making it versatile for various circuit designs. Moreover, its rail-to-rail output stage enables the op-amp to drive loads close to the power supply rails, maximizing the dynamic range in battery-powered applications.
With a quiescent current of just 750 µA, the MAX4077ESA is an excellent choice for power-sensitive designs. Additionally, the device features a high gain-bandwidth product of 1MHz and a slew rate of 0.5 V/µs, ensuring that it can handle a broad spectrum of signals without significant distortion.
The MAX4077ESA comes in an 8-pin SOIC package, providing a compact footprint for space-constrained applications. Its extended temperature range from -40°C to +125°C allows for reliable operation in harsh environments.
Key features of the MAX4077ESA include:
- Low Offset Voltage: 25 µV (max)
- Low Drift: 0.1 µV/°C
- Single Supply Voltage: +2.85V to +5.5V
- Rail-to-Rail Output
- Low Quiescent Current: 750 µA
- Gain-Bandwidth Product: 1MHz
- Slew Rate: 0.5 V/µs
- Extended Temperature Range: -40°C to +125°C
- Compact 8-pin SOIC Package
The MAX4077ESA operational amplifier by Maxim Integrated offers designers a robust solution for precision applications that demand high accuracy, low power, and operational stability. Whether it's for portable devices or industrial systems, this op-amp is engineered to meet the stringent requirements of today's sophisticated electronic circuits.