EN
  • EN
  • DE

MAX406AESA+

Part No MAX406AESA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single Micropower Amplifier R-R O/P ±5V/10V 8-Pin SOIC N / IC OPAMP GP 8KHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.005 V/μs
GBP - Gain Bandwidth Product 8kHz
Current - Input Bias 0.1pA
Voltage - Input Offset 750μV
Operating Supply Current 1μA
Output Current per Channel 600μA
Dual Supply Voltage (±) 2.5 V ~ 10 V
Operating Temperature Range -45°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786092-MAX406AESA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX406
Introduction Date July 01, 1993
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX406AESA+ CAD Model

Description

Maxim Integrated's MAX406AESA+: High-Precision, Low-Noise Operational Amplifier

The MAX406AESA+ is a high-performance operational amplifier (op-amp) designed by Maxim Integrated, a brand renowned for its innovative analog and mixed-signal products. This precision op-amp is well-suited for a wide range of applications, including sensors, instrumentation, and other circuits requiring high accuracy and low noise. The MAX406AESA+ is part of Maxim's commitment to providing reliable and efficient solutions for complex analog circuits.

Key Features:

  • Low Offset Voltage: The MAX406AESA+ boasts an ultra-low input offset voltage, making it ideal for applications that demand high precision and accuracy.
  • Low Noise: With its low noise performance, this op-amp significantly reduces signal distortion, ensuring a clean and reliable signal transmission.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, providing excellent response over a wide frequency range.
  • Single-Supply Operation: It can operate from a single supply voltage, simplifying power supply design and making it compatible with battery-operated devices.
  • Wide Supply Range: The MAX406AESA+ operates over a broad supply voltage range, accommodating various application requirements.

Applications:

  • Instrumentation Amplifiers
  • Precision Filters
  • Data Acquisition Systems
  • Medical Equipment
  • Professional Audio Equipment

The MAX406AESA+ comes in a compact 8-pin SOIC package, ensuring a small footprint for space-constrained applications. Its robust design and temperature range make it suitable for both commercial and industrial environments.

Maxim Integrated's dedication to quality is evident in the MAX406AESA+'s design, which includes protection features such as input and output overvoltage protection, ensuring long-term reliability and stability. Whether you are designing a high-fidelity audio system or a sensitive measurement instrument, the MAX406AESA+ provides the precision and performance needed to achieve exceptional results.

For designers and engineers looking for an op-amp that delivers accuracy without compromising on noise or bandwidth, the MAX406AESA+ from Maxim Integrated is an excellent choice that balances performance with practicality.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1946 $64.7514
20+ $5.9034 $118.0680
31+ $5.7189 $177.2859
42+ $5.5345 $232.4490
54+ $5.3499 $288.8946
73+ $4.7965 $350.1445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess