EN
  • EN
  • DE

MAX4066CEE

Part No MAX4066CEE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low-Cost, Low-Voltage, Quad, SPST, CMOS Analog Switches | IC SWITCH QUAD SPST 16QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
On-State Resistance (Maximum) 45Ohm
Channel-to-Channel Matching (ΔRon) 500mOhm
Supply Voltage , Single (V+) 2V ~ 16V
Switch Time (Ton, Toff) (Maximum) 100ns, 75ns
-3db Bandwidth 100MHz
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -86dB at 1MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number MAX4066
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213449-MAX4066CEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4066CEE CAD Model

Description

Product Overview: MAX4066CEE from Maxim Integrated

The MAX4066CEE is a high-performance, quad SPST (single-pole, single-throw) analog switch from Maxim Integrated that offers precision and reliability in a variety of applications. This device is designed to operate with a single supply voltage ranging from +4.5V to +30V, or dual supplies of ±4.5V to ±20V, making it highly versatile for different circuit configurations.

With its low on-resistance of 100Ω (max) and a very low on-resistance flatness of 6Ω (max), the MAX4066CEE provides excellent linearity and minimal signal distortion, which is crucial for maintaining signal integrity in critical applications. The on-resistance is matched between switches to within 5Ω (max) and is guaranteed to be less than 125Ω over the entire temperature range.

The MAX4066CEE features fast switching speeds with turn-on times of less than 175ns and turn-off times of less than 145ns, ensuring that it can keep pace with high-frequency signals. Additionally, the device boasts low crosstalk and off-isolation characteristics, which are particularly important in mixed-signal environments where preventing signal interference is a priority.

This analog switch also includes TTL/CMOS-compatible control inputs, which simplifies the interface with digital logic and allows for easy integration into a wide range of systems. The MAX4066CEE is designed with a break-before-make switching action, which prevents momentary shorting of signals during the transition from one switch position to another.

Enclosed in a 16-pin QSOP package, the MAX4066CEE is not only functional but also space-efficient, suitable for applications where board space is at a premium. Typical applications for this device include audio and video signal routing, communication systems, data acquisition systems, and other applications where high-performance analog switching is required.

Maxim Integrated's commitment to quality and performance is evident in the MAX4066CEE, making it a reliable choice for designers seeking a robust and efficient solution for their analog switching needs.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess