EN
  • EN
  • DE

MAX4061EUA+T

Part No MAX4061EUA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description Amplifier IC 1-Channel (Mono) Class AB 8-uMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Maxim Integrated
Packaging Reel(TR)
Type Class AB
Output Type 1-Channel (Mono)
Operating Supply Voltage 2.4 V ~ 5.5 V
Features Differential Inputs, Microphone, Shutdown
Mounting Style SMD/SMT
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Device Package 8-uMAX
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Win Source Part Number 120748-MAX4061EUA+T
Ultra Librarian 3D Model Ultra Librarian MAX4061EUA+T CAD Model

Description

Maxim Integrated MAX4061EUA+T Microphone Preamplifier

The MAX4061EUA+T from Maxim Integrated is a high-performance, low-voltage microphone preamplifier that is optimized for digital and analog microphone applications. This compact and efficient component is designed to provide a high-quality audio interface for mobile phones, tablets, laptops, and other portable devices where space is at a premium and power consumption is a critical concern.

Featuring a differential input and differential output, the MAX4061EUA+T ensures excellent noise rejection and improved sound quality, making it ideal for environments with high background noise. The preamplifier operates from a single 1.8V to 3.3V supply, which allows it to seamlessly integrate into modern low-voltage systems.

The device's small size is attributed to its 8-pin µMAX package, which is highly advantageous for space-constrained applications. The MAX4061EUA+T also includes an internal bias voltage source, which simplifies the design by eliminating the need for an external bias supply for the microphone.

With its built-in Automatic Gain Control (AGC), the MAX4061EUA+T can automatically adjust the gain to accommodate a wide range of input signal levels, ensuring consistent audio output without distortion or clipping. This feature is particularly useful for devices that are expected to perform well in varying ambient sound conditions.

Moreover, the MAX4061EUA+T boasts a low 0.015% Total Harmonic Distortion plus Noise (THD+N) and a high 100dB Power-Supply Rejection Ratio (PSRR), which contributes to its ability to deliver clear and high-quality audio signals. The device also includes a shutdown mode, which reduces the supply current to less than 1µA, further enhancing the battery life of the portable devices it's used in.

Overall, the Maxim Integrated MAX4061EUA+T is a versatile and efficient solution for designers looking to incorporate high-quality audio preamplification in their projects with minimal power draw and space requirements.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess