EN
  • EN
  • DE

MAX4061ETA+T

Part No MAX4061ETA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC PREAMP AUDIO MONO AB 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Type Class AB
Output Type 1-Channel (Mono)
Supply Voltage (V) 2.4V ~ 5.5V
Features Differential Inputs, Microphone, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 8-TDFN-EP (3x3)
Manufacturer Package 8-WDFN Exposed Pad
Family Part Number MAX4061
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 703524-MAX4061ETA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4061ETA+T CAD Model

Description

Maxim Integrated MAX4061ETA+T Microphone Amplifier

The MAX4061ETA+T from Maxim Integrated is a compact, high-performance microphone amplifier designed to provide a seamless audio amplification solution for a variety of applications. This amplifier is part of Maxim's extensive range of audio ICs, which are renowned for their quality, reliability, and advanced features.

Encased in a tiny 8-pin TDFN package, the MAX4061ETA+T is optimized for portable devices where space is at a premium. Its small footprint does not compromise on functionality or performance, making it an ideal choice for mobile phones, tablets, laptops, and other portable electronics that require high-quality audio input capabilities.

The MAX4061ETA+T boasts a differential input and differential output architecture, which significantly reduces noise and interference, leading to cleaner audio signals. This feature is particularly beneficial in environments with high RF and electromagnetic interference, ensuring that the audio quality remains pristine.

One of the standout features of this microphone amplifier is its low power consumption. It operates on a single supply voltage ranging from 1.8V to 5.5V, making it compatible with most standard battery-operated devices without the need for additional power management components. This low voltage operation, combined with a shutdown mode that reduces the supply current to just 0.1µA, makes the MAX4061ETA+T an energy-efficient choice for power-sensitive applications.

The amplifier also provides two selectable gain settings, allowing users to optimize the audio signal for different microphone sensitivities and recording conditions. This flexibility ensures that the MAX4061ETA+T can adapt to various use cases, from quiet studio environments to noisy outdoor settings.

For designers and engineers looking for a high-quality audio amplification solution, the MAX4061ETA+T offers easy integration into existing designs, thanks to its industry-standard package and minimal external component requirements. Its robust performance and versatility make it a go-to option for enhancing the audio experience in a wide array of electronic products.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6147 $64.5880
90+ $1.3248 $119.2320
140+ $1.2832 $179.6480
190+ $1.2416 $235.9040
245+ $1.2012 $294.2940
325+ $1.0765 $349.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,920 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess