EN
  • EN
  • DE

MAX4053AEPE

Part No MAX4053AEPE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER TRPL 2X1 16DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPDT
Number of Circuits 3
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 6 Ohm (Max)
Single Supply Voltage (V+) 2 V to 16 V
Dual Supply Voltage(V±) ±2.7 V to 8 V
Max Switch Time (Ton,Toff) 175ns, 150ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 2pF, 2pF
Max Leakage Current (IS off) 100pA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-PDIP
Win Source Part Number 1068033-MAX4053AEPE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4053AEPE CAD Model

Description

Maxim Integrated MAX4053AEPE Analog Multiplexer

The MAX4053AEPE from Maxim Integrated is a high-performance, single-ended analog multiplexer that combines low on-resistance and low cross-talk with a wide signal bandwidth to serve a variety of signal routing applications. This versatile component is designed for applications that require the routing of analog or digital signals to multiple destinations without signal degradation.

Encased in a 16-pin DIP (Dual In-line Package) enclosure, the MAX4053AEPE offers a triple 2-channel configuration, which allows users to select one of two inputs to be passed to the output for each of the three multiplexer channels. This makes the device an excellent choice for data acquisition systems, communication systems, and audio/video signal routing where space is at a premium and high signal integrity is essential.

Key features of the MAX4053AEPE include:

  • Low On-Resistance: The low on-resistance of the switch ensures minimal signal distortion and voltage drop, providing high-fidelity signal routing.
  • Wide Signal Bandwidth: The device supports a wide signal bandwidth, making it suitable for handling high-frequency signals without significant attenuation or phase shift.
  • Low Cross-Talk: The design minimizes cross-talk between channels, which is crucial for maintaining signal integrity in complex systems with multiple signal paths.
  • Single Supply Operation: The MAX4053AEPE can operate from a single supply voltage, simplifying power supply design and reducing power consumption.
  • ESD Protection: The device includes built-in electrostatic discharge (ESD) protection circuits, enhancing its robustness and reliability in harsh environments.

The MAX4053AEPE is suitable for a broad range of applications, including signal routing in test equipment, consumer electronics, and medical devices. Its combination of low power consumption, high-speed operation, and robust design make it an ideal choice for designers looking to optimize their signal routing solutions.

Maxim Integrated's commitment to quality ensures that the MAX4053AEPE meets the stringent requirements for performance and reliability, making it a trusted component for your analog signal routing needs.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess