EN
  • EN
  • DE

MAX4052ACSE

Part No MAX4052ACSE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name MAX4052
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881689-MAX4052ACSE
Ultra Librarian 3D Model Ultra Librarian MAX4052ACSE CAD Model

Description

Maxim Integrated MAX4052ACSE Analog Multiplexer

The MAX4052ACSE from Maxim Integrated is a high-performance analog multiplexer that combines low on-resistance and low voltage operation to deliver exceptional signal integrity in a compact package. This versatile component is designed for precision signal routing in a variety of applications, from data acquisition systems to communication devices.

Featuring a single 8-channel multiplexer, the MAX4052ACSE offers a wide analog signal range that encompasses the dual supply voltage range of ±4.5V to ±20V or a single supply voltage range of +9V to +36V. This flexibility ensures that it can be integrated into a multitude of circuits without the need for additional level shifting or signal conditioning components.

The low on-resistance of the MAX4052ACSE, typically 100 ohms, minimizes signal attenuation and preserves the integrity of the signal path. This characteristic, combined with the low on-resistance flatness, ensures excellent linearity and low distortion, which is crucial for high-fidelity audio applications and precision measurement systems.

The device is also characterized by its low charge injection (10pC), which reduces the amount of spurious signals introduced when switching the signal paths. This feature is particularly important in sensitive analog circuits where signal purity is paramount. Additionally, the MAX4052ACSE boasts low crosstalk and off-isolation parameters, further enhancing its performance in complex signal routing scenarios.

Designed for ease of use, the MAX4052ACSE is controlled by TTL/CMOS-compatible digital inputs, making it simple to interface with microcontrollers and digital logic. Its 16-pin narrow SO package is optimized for space-constrained applications, allowing for a more compact and efficient board layout.

In summary, the Maxim Integrated MAX4052ACSE is a highly reliable and versatile analog multiplexer that offers superior signal handling capabilities, making it an ideal choice for designers looking to maximize performance in their electronic designs. Whether used in data acquisition, communication, or audio systems, this component ensures a high degree of precision and fidelity in signal routing applications.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0305 $51.5185
41+ $2.4866 $101.9506
63+ $2.4089 $151.7607
86+ $2.3312 $200.4832
111+ $2.2535 $250.1385
149+ $2.0204 $301.0396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess