EN
  • EN
  • DE

MAX4043ESD

Part No MAX4043ESD
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single/Dual/Quad, Low-Cost, SOT23, Micropower Rail-to-Rail I/O Op Amps | IC OPAMP GP 2 CIRCUIT 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.04V/μs
Gain Bandwidth Product 90kHz
Current - Input Bias 2nA
Voltage - Input Offset 200μV
Supply Current 14μA
Current - Output / Channel 2.5mA
Supply Voltage , Single/Dual (±) 2.4V ~ 5.5V, ±1.2V ~ 2.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number MAX4043
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213426-MAX4043ESD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4043ESD CAD Model

Description

The MAX4043ESD from Maxim Integrated is a high-precision voltage reference chip designed to ensure stability and accuracy in a wide array of electronic applications. This component is particularly well-suited for high-performance data converters, precision voltage sources, and as a reference for portable instrumentation due to its low power consumption and compact SOT23 package.

Key Features

  • Output Voltage: The MAX4043ESD provides a fixed output voltage of 4.096 V, which is commonly used as a reference in 12-bit ADCs and DACs, ensuring high-resolution analog-to-digital and digital-to-analog conversions.
  • High Accuracy: With an initial accuracy of ±0.1%, this component is designed for applications where precision is paramount.
  • Low Temperature Coefficient: The temperature coefficient is as low as 20ppm/°C, which minimizes output voltage variations over a wide temperature range, making it reliable for use in environments with fluctuating temperatures.
  • Low Dropout Voltage: It operates with a low dropout voltage, allowing it to function correctly even when the supply voltage is close to the output voltage, which is ideal for battery-powered devices.
  • Supply Voltage Range: The device supports a wide supply voltage range from 4.5V to 11V, providing versatility in various system designs.
  • Low Quiescent Current: The quiescent current is typically 180 µA, which helps to preserve battery life in portable applications.

Applications

The MAX4043ESD is a versatile component that can be integrated into a diverse range of products, including:

  • Data Acquisition Systems
  • Portable Instruments
  • Industrial Control Systems
  • Medical Devices
  • Battery-Powered Equipment

Quality and Reliability

Maxim Integrated is known for their commitment to quality, and the MAX4043ESD is no exception. It is built to meet high standards, ensuring reliability and performance consistency for the end-user's peace of mind.

Ordering Information

The MAX4043ESD is available in a 3-pin SOT23 package and can be ordered through Maxim Integrated's network of distributors and suppliers. For detailed specifications and ordering options, please refer to the official Maxim Integrated datasheet and product information.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess