Maxim Integrated MAX4016EUA+ High-Speed, Low-Distortion, Single Op-Amp
The MAX4016EUA+ from Maxim Integrated is a high-performance, single operational amplifier (op-amp) designed for a variety of applications that demand high speed and low distortion. This precision device is an ideal choice for video, communication, and instrumentation systems, offering a unique combination of features that enhance both performance and reliability.
With its high slew rate and bandwidth, the MAX4016EUA+ is capable of handling fast signal transitions, making it suitable for video processing applications where maintaining signal integrity is crucial. Its low distortion characteristics ensure that the signal quality is preserved, making it an excellent choice for high-fidelity audio processing as well.
The device operates from a single +5V supply or dual ±5V supplies, providing design flexibility and making it compatible with various system architectures. The MAX4016EUA+ also boasts a low differential gain and phase error, which is critical for maintaining the quality of video signals through multiple amplification stages.
Encased in a compact 8-pin µMAX package, the MAX4016EUA+ is designed to occupy minimal space on a printed circuit board (PCB), which is particularly beneficial for space-constrained applications. Additionally, the op-amp features a disable function that reduces power consumption when the device is not in use, thereby conserving energy and extending the life of battery-powered devices.
Key specifications of the MAX4016EUA+ include:
- Wide bandwidth: 300MHz
- High slew rate: 1000V/µs
- Low distortion: -88dBc (HD2/HD3 at 5MHz)
- Supply voltage range: +4.5V to +11V, or ±2.25V to ±5.5V
- Low power disable mode
- Operating temperature range: -40°C to +85°C
Whether implementing in professional-grade video equipment, high-speed data acquisition systems, or precision instrumentation, the MAX4016EUA+ stands out as a reliable and versatile component that enhances system performance with its exceptional speed and accuracy.