EN
  • EN
  • DE

MAX400CSA+T

Part No MAX400CSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703487-MAX400CSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX400CSA+T CAD Model

Description

Product Overview: MAX400CSA+T from Maxim Integrated

The MAX400CSA+T is a precision, low-power, low-voltage operational amplifier (op-amp) from Maxim Integrated, designed to provide high-performance in a wide range of applications. This op-amp is part of Maxim's commitment to delivering advanced analog integration and is available in a small 8-pin SOIC package, making it an ideal choice for space-constrained applications.

The MAX400CSA+T operates from a single +2.7V to +6.5V power supply, or from dual ±1.35V to ±3.25V supplies, providing designers with flexibility in various circuit configurations. It boasts a low supply current of just 400µA, which is particularly advantageous for battery-powered and portable devices where power efficiency is crucial.

One of the key features of the MAX400CSA+T is its low input offset voltage of 150µV (max) and low offset voltage drift of 2µV/°C (max), ensuring precision performance over temperature variations. The device also offers a high common-mode rejection ratio (CMRR) of 120dB and a high power-supply rejection ratio (PSRR) of 130dB, which contribute to its robust performance in the presence of noise and power supply fluctuations.

With a gain-bandwidth product of 1MHz and a slew rate of 0.5V/µs, the MAX400CSA+T is capable of handling a wide range of frequencies, making it suitable for filtering, amplification, and signal conditioning in medical instrumentation, sensor interfaces, and industrial control systems. Additionally, it has a rail-to-rail output swing which increases the dynamic range in applications with limited supply voltages.

The MAX400CSA+T is specified for the extended industrial temperature range (-40°C to +85°C), ensuring reliable operation in harsh environments. Maxim Integrated provides this op-amp in a tape-and-reel format, denoted by the "+T" suffix, facilitating its use in high-volume, automated manufacturing processes.

In summary, the MAX400CSA+T from Maxim Integrated is a versatile, low-power operational amplifier that combines precision, efficiency, and reliability, making it a top choice for engineers looking to optimize their analog circuits across a variety of demanding applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1511 $64.0577
16+ $7.5087 $120.1392
24+ $7.2742 $174.5808
33+ $7.0397 $232.3101
43+ $6.8053 $292.6279
57+ $6.1007 $347.7399
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess