EN
  • EN
  • DE
  • IT

MAX4007EUT+T

Part No MAX4007EUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 5% SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±5%
Voltage - Input 2.7 V to 76 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 021626-MAX4007EUT+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4007EUT+T CAD Model

Description

Maxim Integrated's MAX4007EUT+T: Precision, Low-Power, SOT23, Single-Supply Rail-to-Rail Op Amps

The MAX4007EUT+T is a high-performance operational amplifier (op amp) from Maxim Integrated, designed for precision applications requiring a balance between power efficiency and operational excellence. This op amp is part of a family of monolithic, single-supply, low-power, rail-to-rail operational amplifiers that are optimized for battery-powered and portable applications.

Featuring a wide supply voltage range of 2.7V to 5.5V, the MAX4007EUT+T is capable of delivering rail-to-rail output swing while maintaining a low 500µA (max) quiescent current. This makes it an ideal choice for applications where power conservation is critical, such as handheld and battery-operated devices.

The device is offered in a compact SOT23 package, making it suitable for space-constrained applications. Despite its small size, the MAX4007EUT+T does not compromise on performance, boasting a 200kHz gain-bandwidth product and a 0.07µV/°C offset voltage drift, ensuring stable operation over a wide temperature range.

The MAX4007EUT+T's precision specifications include a low input offset voltage of 1mV (max) and low input bias current of 1pA, which makes it a perfect fit for sensor amplification, portable instrumentation, and other precision analog processing tasks. Additionally, the device's rail-to-rail output capability allows for maximum dynamic range, which is particularly beneficial in single-supply operations.

As a testament to its versatility, the MAX4007EUT+T can be used in a variety of circuits, including buffers, filters, integrators, and other analog processing circuits. Its combination of low power, high precision, and compact form factor make it a highly attractive option for designers looking to optimize their systems for both performance and size.

In summary, the MAX4007EUT+T from Maxim Integrated stands out as an excellent choice for engineers who need a reliable, precise, and power-efficient op amp in a small package. Whether it's for consumer electronics, medical devices, or industrial equipment, this op amp is engineered to deliver top-notch performance where it matters most.

You May Also Be Interested in

Zetex Semiconductors
HIGH-SIDE CURRENT MONITOR
Lowest to $0.4153
Texas Instruments
IC CURRENT MONITOR 3.5% 14SOIC
Lowest to $5.5298
Maxim Integrated
Lowest to $27.1721
Maxim Integrated
200mA/250mA/300mA Current-Limit Switches
Lowest to $1.6947
Diodes Incorporated
HIGH-SIDE CURRENT MONITOR WITH COMPARATOR
Lowest to $9.1302
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP
Lowest to $3.8293
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $9.8612
Texas Instruments
IC CURRENT SHUNT MONITOR 8SOIC
Lowest to $3.6820
Texas Instruments
IC CURRENT SHUNT MONITOR 8SOIC
Lowest to $10.8896

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6600 $63.9600
13+ $8.7466 $113.7058
20+ $8.4734 $169.4680
28+ $8.2000 $229.6000
36+ $7.9267 $285.3612
48+ $7.1067 $341.1216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,305 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess