Products specifications

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Frequency 100MHz ~ 2.5GHz
RF Type Cellular, CDMA, GSM
Input Range -45dBm ~ 0dBm
Supply Voltage (V) 2.7V ~ 5.5V
Supply Current 5.9mA
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1213411-MAX4000EUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX4000EUA CAD Model

Description

The MAX4000EUA is a high-precision, compact analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver exceptional performance for a wide range of applications. Its unique architecture and advanced technology make it an ideal choice for systems that require precise data acquisition with minimal power consumption.

Key Features

  • High Precision: This ADC offers excellent accuracy and linearity, ensuring reliable conversion of analog signals to digital data.
  • Low Power Consumption: Designed with energy efficiency in mind, the MAX4000EUA operates with minimal power, making it suitable for battery-powered devices.
  • Small Footprint: The compact form factor of the MAX4000EUA allows it to be easily integrated into space-constrained designs.
  • Wide Input Range: It accommodates a broad range of input signals, providing flexibility for various application requirements.
  • Easy Interface: The device includes a simple, user-friendly interface for seamless integration with microcontrollers and other digital systems.

Applications

The MAX4000EUA is versatile and can be used in numerous applications, including but not limited to:

  • Data acquisition systems
  • Portable instruments
  • Medical devices
  • Industrial control systems
  • Automotive systems

Technical Specifications

With its technical prowess, the MAX4000EUA stands out in its class. Some of its notable specifications include:

  • Resolution: High-resolution ADC
  • Sampling Rate: Optimized for moderate to high-speed applications
  • Voltage Supply: Compatible with standard power supply voltages
  • Package: Ultra-small, lead-free package

In conclusion, the MAX4000EUA by Maxim Integrated is a powerful, efficient, and flexible solution for precision analog-to-digital conversion. Its robust feature set and compact size make it an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
TruPwr Detector 100MHz to 6GHz 16-LFCSP
Lowest to €8.1105
ECAD model for ADL5903ACPZN
Analog Devices Inc.
Precision RF Detector 600MHz~7GHz 6-TSOT-23
Lowest to €9.4623
ECAD model for LTC5535ES6
Analog Devices Inc.
RF Envelope Detector 1MHz to 4GHz 16-LFCSP
Lowest to €35.1456
ECAD model for ADL5511ACP
Analog Devices Inc.
RF Detector 50MHz-3.5GHz 6-WLCSP
Lowest to €3.5146
ECAD model for AD8312ACB
Maxim Integrated
IC RF DETECT 100MHZ-3GHZ 8TDFN
Lowest to €72.8649
ECAD model for MAX2015ETA+T
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
ECAD model for MAX2209EBS+T10G45
Analog Devices Inc.
RF Detector 1MHz-10GHz 8-LFCSP
Lowest to €12.1658
ECAD model for AD8317ACP
Analog Devices Inc.
Dual Logarithmic Detector 50MHz to 10GHz 32-LFCSP
Lowest to €17.5728
ECAD model for ADL5519ACP
Analog Devices Inc.
NEXT GEN MOBILE TERM LOG DET
Lowest to €9.4233
ECAD model for ADL5506WACBZ-R7

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ €2.0771 €45.6961
54+ €1.7043 €92.0334
83+ €1.6510 €137.0344
114+ €1.5978 €182.1494
147+ €1.5445 €227.0410
197+ €1.3848 €272.7981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,796 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention