EN
  • EN
  • DE

MAX398ESE

Part No MAX398ESE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Precision, 8-Channel/Dual 4-Channel, Low-Voltage, CMOS Analog Multiplexers | IC MULTIPLEXER 8X1 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
On-State Resistance (Maximum) 100Ohm
Channel-to-Channel Matching (ΔRon) 6Ohm (Maximum)
Supply Voltage , Single (V+) 3V ~ 15V
Supply Voltage , Dual (V±) ±3V ~ 8V
Switch Time (Ton, Toff) (Maximum) 150ns, 150ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 11pF, 40pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -92dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MAX398
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213408-MAX398ESE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX398ESE CAD Model

Description

Maxim Integrated MAX398ESE Precision, 8-Channel/Dual 4-Channel, Low-Voltage, CMOS Analog Multiplexers

The MAX398ESE from Maxim Integrated is a highly versatile and efficient precision analog multiplexer that offers robust functionality for a wide range of applications. This component integrates either eight single channels or dual four-channel multiplexers, making it an ideal solution for systems requiring multiple input signal routing to a single processing unit or output channel.

Constructed with low-voltage CMOS technology, the MAX398ESE ensures minimal power consumption, which is essential for battery-operated and power-sensitive devices. It operates from a single +2.7V to +12V supply or from dual ±2.7V to ±6V supplies, providing flexibility in various circuit designs and ensuring compatibility with both digital and analog signals.

The device features a low on-resistance of 100Ω (max) matched to within 6Ω between channels and remains flat over the specified signal range (5Ω max). This characteristic ensures signal integrity and reduces the likelihood of signal attenuation, making it suitable for precision analog signal handling. The MAX398ESE also boasts low leakage currents (nA range) and fast switching times, which contribute to its high-performance profile in demanding environments.

Designed with a 16-pin narrow SO package, the MAX398ESE is compact and space-efficient, allowing for a reduced footprint on printed circuit boards. Furthermore, its digital inputs are TTL and CMOS logic compatible, simplifying integration into digital control systems.

Typical applications for the MAX398ESE include data acquisition systems, communication systems, test equipment, and audio signal routing. Its reliability and precision make it a preferred choice for engineers and designers looking to create systems that require accurate and consistent performance over a broad range of operating conditions.

Maxim Integrated's commitment to quality ensures that the MAX398ESE meets stringent performance criteria, making it a robust and reliable component for your analog multiplexing needs.

Key Features:

  • 8-Channel/Dual 4-Channel Configuration
  • Low-Voltage Operation (+2.7V to +12V Single Supply)
  • Low On-Resistance: 100Ω (max)
  • Channel Matching: 6Ω (max)
  • Low Leakage Currents
  • Fast Switching Times
  • TTL/CMOS Logic Compatible
  • 16-Pin Narrow SO Package

With its combination of low power, precision, and compact design, the MAX398ESE from Maxim Integrated is an excellent choice for your next high-performance analog multiplexing application.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0843 $53.0959
30+ $3.3512 $100.5360
47+ $3.2465 $152.5855
64+ $3.1418 $201.0752
83+ $3.0371 $252.0793
111+ $2.7229 $302.2419
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,541 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess