EN
  • EN
  • DE

MAX398EPE

Part No MAX398EPE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX ANLG PREC CMOS 16-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Circuits 1
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 6 Ohm (Max)
Single Supply Voltage (V+) 3 V to 15 V
Dual Supply Voltage(V±) ±3 V to 8 V
Max Switch Time (Ton,Toff) 150ns, 150ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 11pF, 40pF
Max Leakage Current (IS off) 100pA
Crosstalk -92dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-PDIP
Win Source Part Number 1067963-MAX398EPE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX398EPE CAD Model

Description

Introducing the MAX398EPE from Maxim Integrated

The MAX398EPE is a precision, CMOS analog multiplexer from Maxim Integrated, designed to provide high-performance switching capabilities for a wide range of applications. This device is part of Maxim's commitment to delivering industry-leading solutions for signal routing requirements.

Encased in a 16-pin DIP (Dual In-line Package), the MAX398EPE offers a single 8-channel configuration, which allows for multiple signal lines to be connected to a single common output. The multiplexer operates with a single supply voltage ranging from +10V to +30V or a dual supply of ±4.5V to ±20V, making it versatile for various system designs.

Key Features of the MAX398EPE

  • Low On-Resistance: The device boasts a low on-resistance of 100Ω max, ensuring minimal signal attenuation and preserving signal integrity.
  • Low Crosstalk: With excellent isolation between channels, the MAX398EPE minimizes crosstalk, making it ideal for precision applications.
  • High Off-Isolation: The high off-isolation feature prevents signal leakage between channels when they are in the off state, further enhancing the device's performance.
  • Single-Ended or Differential Operation: This multiplexer can be used for both single-ended and differential signals, providing design flexibility.
  • TTL/CMOS-Compatible Control Inputs: The control inputs are compatible with standard TTL and CMOS levels, allowing for easy integration with digital systems.
  • Low Power Consumption: Maxim Integrated's advanced CMOS technology ensures low power consumption, which is critical for power-sensitive applications.

The MAX398EPE is a reliable choice for data acquisition systems, test equipment, communication systems, and any application requiring precise and efficient signal routing. Its robust feature set ensures that signals are switched with high accuracy and minimal distortion.

Maxim Integrated's commitment to quality means that the MAX398EPE is designed to meet stringent industry standards, ensuring long-term reliability and performance. Whether you're designing a complex industrial system or a simple consumer device, the MAX398EPE provides the switching solution you need to achieve a high-performance outcome.

For detailed specifications, application notes, and design resources, visit the Maxim Integrated website or contact their support team for personalized assistance.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess