EN
  • EN
  • DE

74LCX257TTR

Part No 74LCX257TTR
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX QUAD 2-CHAN 3ST 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1008935-74LCX257TTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LCX257TTR CAD Model

Description

STMicroelectronics 74LCX257TTR Multiplexer

The 74LCX257TTR from STMicroelectronics is a high-performance, quad 2-input multiplexer with 3-state outputs that belongs to the LCX family of products designed for low voltage operation. This device is ideal for voltage translation applications because it is designed to operate with a 2.3V to 3.6V VCC supply voltage but is 5V tolerant on inputs. It is particularly well-suited for implementing buffer registers, I/O ports, bidirectional bus drivers, and working memory in a wide range of digital systems.

The multiplexer's inputs include four individual 2-input multiplexers with three-state outputs that can be independently selected. The device features a control input (OE) that, when high, forces the output into a high-impedance state, allowing for bus sharing or output port isolation. The 74LCX257TTR exhibits true data output from the active multiplexer inputs, ensuring data integrity during operation.

One of the standout features of the 74LCX257TTR is its 5V tolerant inputs, which allow the use of this device in mixed-voltage environments without the need for additional level shifters. This makes it a versatile component for interfacing with both 3.3V and 5V logic levels. Additionally, the device benefits from the LCX low power consumption technology, making it suitable for battery-powered and power-sensitive applications.

The 74LCX257TTR is provided in a TSSOP package, which is optimized for enhanced thermal performance and reduced space on printed circuit boards. This packaging, combined with the low on-resistance of the switch, ensures minimal power dissipation during operation.

STMicroelectronics has designed the 74LCX257TTR with the needs of modern electronics in mind, ensuring high-speed operation while maintaining low noise. With its robust latch-up performance that exceeds 500mA, the device adheres to the JESD 78 Class II standards for latch-up performance, providing reliability and stability in your electronic designs.

In summary, the 74LCX257TTR is a versatile, high-performance multiplexer that is perfect for a range of applications where low voltage operation, low power consumption, and interface flexibility are required. Its advanced features and reliable performance make it a smart choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1726 $65.1780
65+ $1.7822 $115.8430
105+ $1.7267 $181.3035
140+ $1.6713 $233.9820
180+ $1.6158 $290.8440
240+ $1.4484 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess