The MAX3980UTH+ is a high-performance, low-power, multi-rate clock recovery and data retiming integrated circuit (IC) from Maxim Integrated. Designed to be a versatile solution for a wide range of communication applications, this IC supports data rates from 9.953Gbps to 11.3Gbps, making it ideal for 10 Gigabit Ethernet, 10G Fibre Channel, and other high-speed data interfaces.
Key Features
- High Data Rate: Supports a wide range of data rates, making it suitable for various high-speed data transmission standards.
- Low Power Consumption: Designed for energy efficiency, which is crucial for high-density and environmentally conscious applications.
- Integrated Clock Recovery: Features an on-chip clock recovery unit that reduces external component count and system complexity.
- Data Retiming: Provides precise data retiming to ensure signal integrity over long distances and through various transmission media.
- Small Form Factor: Comes in a compact, surface-mount package that saves board space and is suitable for dense PCB layouts.
- Temperature Range: Operates over an extended temperature range, ensuring reliability in various environmental conditions.
Applications
The MAX3980UTH+ is designed to meet the demands of high-speed data communications and is commonly used in:
- Data Center Networking Equipment
- High-Speed Servers and Storage Systems
- Telecommunications Infrastructure
- Broadband Aggregation Systems
- Test and Measurement Equipment
Reliability and Quality
Maxim Integrated is known for its commitment to quality and reliability, and the MAX3980UTH+ is no exception. It is built to meet stringent industry standards, ensuring performance and durability in a variety of operating conditions. With its high data rate support and low power consumption, the MAX3980UTH+ is a reliable choice for designers and engineers looking to implement high-speed data transmission with minimal signal degradation.