Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 132-UFBGA (7x7)
Manufacturer STMicroelectronics
Series STM32L4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O 109
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 19x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 132-UFBGA
Case / Package 132-UFBGA (7x7)
Family Name STM32L471
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number STM32L471QEI6-ND, 497-17989, -1138-STM32L471QEI6
Quantity per package 2496
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898238-STM32L471QEI6
Ultra Librarian 3D Model Ultra Librarian STM32L471QEI6 CAD Model

Description

STM32L471QEI6 Microcontroller - STMicroelectronics

The STM32L471QEI6 is a cutting-edge microcontroller unit (MCU) from the esteemed STMicroelectronics' STM32L4 series, known for its remarkable efficiency and performance. This high-end MCU is designed to cater to the demanding needs of power-conscious applications in fields such as IoT, industrial control, medical equipment, and consumer electronics.

Core Features:

  • Core: ARM Cortex-M4 with Floating Point Unit (FPU) operating at frequencies up to 80 MHz.
  • Memory: Equipped with a generous 1Mbyte of Flash memory and 128 Kbytes of SRAM.
  • Energy Efficiency: Implements STMicroelectronics' ultra-low-power technologies, ensuring extended battery life in power-sensitive applications.

Enhanced I/O and Peripherals:

The STM32L471QEI6 boasts a rich set of I/Os and peripherals that enhance its versatility:

  • Multiple communication interfaces including I2C, SPI, USART, and USB.
  • 12-bit analog-to-digital converters (ADCs) with 5 MSPS, supporting up to 16 channels.
  • Dedicated 12-bit digital-to-analog converters (DACs) for accurate analog output.
  • Advanced timers for high-precision control applications.

Security and Reliability:

Security is a critical aspect of modern MCUs, and the STM32L471QEI6 addresses this with:

  • Hardware-based security features like a True Random Number Generator (TRNG) and a CRC calculation unit to ensure data integrity.
  • Integrated Memory Protection Unit (MPU) enhancing the safety of application code.

Development Ecosystem:

The STM32L471QEI6 is supported by an extensive development ecosystem including:

  • Comprehensive development tools like STM32CubeMX for initialization code generation and STM32CubeIDE for an integrated development experience.
  • A wide range of software libraries and examples that simplify application development.

In conclusion, the STM32L471QEI6 from STMicroelectronics is a robust and feature-rich microcontroller that delivers the perfect balance between performance and power consumption, making it an ideal choice for a multitude of advanced applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM
Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP
Silicon Labs
IC MCU 8BIT 64KB FLASH 24QFN
Lowest to $3.6908
ECAD model for EFM8LB12F64ES1-C-QFN24R
Silicon Labs
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $19.2211
ECAD model for EFM32GG380F512G-E-QFP100R
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9662 $50.8986
8+ $13.9210 $111.3680
12+ $13.4860 $161.8320
16+ $13.0510 $208.8160
20+ $12.6159 $252.3180
27+ $11.3108 $305.3916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,912 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention