EN
  • EN
  • DE

MAX395EAG+T

Part No MAX395EAG+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH OCTAL SPST 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Circuit SPST - NO
Number of Circuits 8
On-State Resistance (Maximum) 100 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm (Maximum)
Operating Supply Voltage 2.7 V ~ 16 V
Dual Voltage Supply ±2.7 V ~ 8 V
Switch Time (Ton, Toff) (Maximum) 400ns, 400ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 2pF, 2pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 703469-MAX395EAG+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX395
Introduction Date November 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX395EAG+T CAD Model

Description

Product Overview: MAX395EAG+T from Maxim Integrated

The MAX395EAG+T is a precision, low-voltage, CMOS analog multiplexer/switch from Maxim Integrated, designed to provide efficient solutions for routing and managing analog signals in a variety of applications. This device features a serially controlled, 8-channel multiplexer (mux) with low on-resistance and low charge injection, making it an ideal choice for precision data acquisition systems and sample-and-hold circuits.

With its wide operating voltage range of 2.7V to 5.5V, the MAX395EAG+T can be seamlessly integrated into both 3V and 5V systems. Its digital serial interface is compatible with SPI™, QSPI™, and MICROWIRE™, and it supports daisy-chaining of multiple devices for expanded IO capability. This feature allows for the simplification of design and reduction of component count in complex systems.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance of 100 ohms max, which ensures minimal signal attenuation and maintains signal integrity.
  • Low Charge Injection: With low charge injection of 10pC max, the MAX395EAG+T minimizes the distortion of the analog signal during switching, thereby preserving the quality of the signal.
  • Serial Interface: The serial interface is designed for easy communication with microcontrollers and allows for the reduction of wiring complexity in multi-channel applications.
  • Power-Saving Features: It includes a power-down feature that reduces power consumption when the device is not in use, making it suitable for battery-powered and portable applications.
  • Break-Before-Make Switching: Ensures that no two channels are connected simultaneously, preventing short circuits and signal corruption during channel switching.

Applications

The MAX395EAG+T is versatile and can be used in a range of applications, including:

  • Data Acquisition Systems
  • Communication Systems
  • Audio Signal Routing
  • Industrial Control Systems
  • Medical Instrumentation

With its robust feature set and Maxim Integrated's reputation for high-quality components, the MAX395EAG+T is a reliable choice for designers looking to optimize their analog signal routing with precision and efficiency.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6311 $61.0488
19+ $6.2613 $118.9647
29+ $6.0661 $175.9169
40+ $5.8697 $234.7880
51+ $5.6745 $289.3995
69+ $5.0878 $351.0582
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess