Maxim Integrated MAX3956ETJ+ Product Overview
The MAX3956ETJ+ is a high-performance, programmable, multirate laser driver designed by Maxim Integrated for use in fiber optic transmitters. It is tailored to drive edge-emitting lasers and VCSELs (Vertical-Cavity Surface-Emitting Lasers) in applications that require precise modulation and tight control over the laser diode's operating parameters.
Key Features
- Wide Data Rate Range: The device supports a broad range of data rates, making it suitable for various communication protocols and standards.
- Programmable Modulation Current: Users can program the modulation current from 10mA to 85mA, providing flexibility in adjusting the output optical power.
- Programmable Bias Current: The bias current can also be programmed from 1mA to 100mA, allowing for fine-tuning of the laser threshold current and output power.
- Automatic Power Control (APC) Loop: The integrated APC loop ensures consistent optical power output over temperature and lifetime changes.
- Extinction Ratio Control: The device offers extinction ratio control to maintain signal integrity across various operating conditions.
- Thermal Protection: Built-in thermal shutdown protects the device from overheating, enhancing the reliability of the laser driver.
Applications
The MAX3956ETJ+ is ideal for a range of high-speed optical communication systems, including:
- Fiber-to-the-Home (FTTH)
- 10Gbps Ethernet
- Fiber Channel
- Synchronous Optical Networking (SONET)
- Synchronous Digital Hierarchy (SDH)
Package and Quality
The device comes in a compact 32-pin TQFN package with an exposed pad for enhanced thermal performance. The MAX3956ETJ+ is built to meet the stringent requirements of communication systems, ensuring high reliability and performance.
With its advanced features and versatile applications, the MAX3956ETJ+ from Maxim Integrated stands out as a robust solution for driving lasers in high-speed optical networks, providing designers with the flexibility and control needed to optimize their systems for peak performance.