EN
  • EN
  • DE

MAX394CAP+T

Part No MAX394CAP+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Quad SPDT 20-Pin SSOP T/R / IC SWITCH QUAD SPDT 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Switch Circuit SPDT
Number of Circuits 4
On-State Resistance (Maximum) 35 Ohm
Channel-to-Channel Matching (ΔRon) 500 mOhm
Operating Supply Voltage 2.7 V ~ 15 V
Dual Voltage Supply ±2.7 V ~ 8 V
Switch Time (Ton, Toff) (Maximum) 130ns, 75ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 12pF, 12pF
Current - Leakage (IS(off)) (Maximum) 200pA
Crosstalk -88dB @ 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 786060-MAX394CAP+T
Popularity Medium
Supply and Demand Status Balance
Family Name MAX394
Introduction Date May 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX394CAP+T CAD Model

Description

The MAX394CAP+T from Maxim Integrated is a high-performance, quad, single-pole/double-throw (SPDT) analog switch that offers precision switching capabilities for a variety of applications. Designed to operate from a single +2V to +12V supply or from dual ±2V to ±6V supplies, this versatile component is ideal for use in systems that require low-voltage and low-power operations.

With its low on-resistance of just 100Ω (max) matched to within 5Ω between channels and 10Ω from part to part, and with a guaranteed on-resistance flatness of 4Ω (max) over the specified signal range, the MAX394CAP+T ensures excellent linearity and low signal distortion. This makes it a perfect fit for precision analog signal routing in applications such as data acquisition systems, test equipment, and audio signal routing.

The device features fast switching speeds (tON = 250ns max, tOFF = 200ns max) which allows for efficient signal processing and minimal time delays in critical applications. Additionally, the MAX394CAP+T boasts a low charge injection of just 10pC (max) which minimizes the transient disturbances in the signal path, preserving signal integrity and reducing noise in sensitive circuits.

The MAX394CAP+T's single-supply capability, along with its low power consumption, make it an excellent choice for portable and battery-powered devices. Its high electrostatic discharge (ESD) protection (±2000V Human Body Model) also ensures robustness and longevity in harsh electrical environments.

This device comes in a compact 16-pin SSOP package, which is both space-saving and suitable for high-density circuit designs. The MAX394CAP+T is also available in Tape and Reel form, making it well-suited for automated manufacturing processes. With Maxim Integrated's reputation for high-quality and reliable components, the MAX394CAP+T analog switch represents a dependable choice for engineers and designers looking to enhance their system's performance with precision switching capabilities.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess