Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 35 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Operating Supply Voltage 3 V ~ 15 V
Dual Voltage Supply ±3 V ~ 8 V
Switch Time (Ton, Toff) (Maximum) 130ns, 75ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1213385-MAX391EPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
Family Name MAX391
Introduction Date June 01, 1999
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX391EPE CAD Model

Description

The MAX391EPE from Maxim Integrated is a high-performance, precision quad single-pole single-throw (SPST) analog switch designed for use in a variety of applications requiring high precision and low power consumption. This component is part of Maxim's commitment to providing innovative analog and mixed-signal engineering solutions.

This precision switch operates with a single supply voltage ranging from 10V to 30V or dual supplies of ±4.5V to ±20V, making it highly versatile for different system designs. Its unique feature set makes it ideal for applications such as sample-and-hold circuits, test equipment, audio signal routing, and other analog signal switching tasks where low on-resistance and high off-resistance are crucial.

The MAX391EPE features on-resistance matching between switches to within 5Ω and guarantees low on-resistance of 100Ω max. This ensures minimal signal distortion and maintains signal integrity. The off-leakage current is also extremely low at only 2.5nA at +25°C, which is beneficial for precision applications where leakage can significantly affect performance.

With its fast switching times, the MAX391EPE can handle high-frequency signals effectively, having a transition time of 250ns max for turn-on and 150ns max for turn-off. This quick response is essential for time-critical operations in digital signal processing and communication systems.

For enhanced reliability, the MAX391EPE includes overvoltage protection up to ±40V, regardless of the supply voltage. This feature provides an extra layer of security for the device, protecting it against unexpected voltage spikes that could otherwise cause damage.

The MAX391EPE is available in a 16-pin plastic DIP (dual in-line package) encapsulated in epoxy, which provides a robust physical housing suitable for through-hole mounting. This package is designed for easy integration into a wide range of electronic systems.

With its combination of precision, low power consumption, and robust protection features, the MAX391EPE from Maxim Integrated stands out as an excellent choice for designers looking to implement reliable and high-quality analog switching in their systems.

You May Also Be Interested in

Texas Instruments
IC SWITCH SP4T X 2 170OHM 16SOIC / 2 Circuit IC Switch 4:1 170Ohm 16-SOIC
Lowest to $3.3769
ECAD model for MUX509IDR
Vishay
IC SW DPDTX2 500MOHM 16MINIQFN
Need more? Email Us
ECAD model for DG2525DN-T1-GE4
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.2632
ECAD model for ADG221KRZ
Analog Devices Inc.
IC SWITCH SPST-NOX2 85OHM 14DIP / 2 Circuit IC Switch 1:1 85Ohm 14-PDIP
Lowest to $59.6298
ECAD model for SSM2412P
Texas Instruments
QUADRUPLE BILATERAL ANALOG SWITCH | IC SWITCH QUAD 1X1 14TSSOP
Lowest to $0.3636
ECAD model for SN74AHC4066PWR
Texas Instruments
16 LEAD SOP
Lowest to $0.5868
ECAD model for CD4053BNS
Maxim Integrated
IC SW SPST-NOX4 120OHM 16SOIC
Need more? Email Us
ECAD model for MAX4552ESE+
Toshiba Semiconductor and Storage
8 24Ω 2V~5.5V TSSOP16B Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.7547
ECAD model for 74VHC4051AFT(BJ)
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.7256
ECAD model for TMUX7212RUMR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention