EN
  • EN
  • DE

MAX3875

Part No MAX3875
Manufacturer Maxim Integrated
Catalog Clock/Timing - Application Specific
Description 2.5Gbps, Low-Power, +3.3V Clock Recovery and Data Retiming IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Application Specific
Manufacturer Maxim Integrated
Win Source Part Number 311579-MAX3875
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3875 CAD Model

Description

The MAX3875 transimpedance amplifier from Maxim Integrated is a high-performance, low-noise amplifier designed for fiber optic receivers. This device is optimized to work at data rates up to 2.5Gbps, making it an ideal choice for gigabit ethernet, fiber channel, and SONET/SDH applications.

Key Features

  • High Transimpedance Gain: With a transimpedance gain of 4900Ω, the MAX3875 provides a strong signal output for a given input current, which is crucial for converting the small currents from a photodiode to a usable voltage.
  • Wide Bandwidth: The device is capable of handling data rates up to 2.5Gbps, supporting high-speed data transmission requirements.
  • Low Input-Referred Noise: The MAX3875 has low input-referred noise, which results in a high signal-to-noise ratio and improved bit error rates.
  • Single +3.3V Supply Operation: It operates on a single +3.3V supply, simplifying power management within optical systems.
  • Automatic Gain Control (AGC): The built-in AGC allows the MAX3875 to maintain a consistent output amplitude, despite variations in input signal strength.
  • PECL Data Outputs: The device offers differential positive emitter-coupled logic (PECL) data outputs, which are compatible with standard logic families used in high-speed communication systems.

Applications

  • Gigabit Ethernet Transceivers
  • Fiber Channel Transceivers
  • SONET/SDH Receivers

The MAX3875 is housed in a compact, surface-mount package, which allows for efficient use of board space in dense electronic systems. Its robust design and high level of integration reduce the need for external components, thereby simplifying design, reducing system size, and enhancing reliability.

Maxim Integrated's commitment to quality ensures that the MAX3875 transimpedance amplifier meets the rigorous demands of high-speed optical communications. With its mix of performance, power efficiency, and design flexibility, the MAX3875 is a superior choice for designers looking to enhance their fiber optic receiver solutions.

You May Also Be Interested in

Renesas Electronics America
IC FREQ SYNTHESIZER 56VFQFN
Need more? Email Us
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP
Need more? Email Us
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Semtech Corporation
IC RETIMER 1.25-11.5G 4X4 144BGA
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN
Need more? Email Us
Semtech Corporation
IC SETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Lowest to $40.3395
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
NETWORK TIMING
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4892 $73.9568
8+ $15.1709 $121.3672
12+ $14.6962 $176.3544
17+ $14.2227 $241.7859
22+ $13.7480 $302.4560
29+ $12.3262 $357.4598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,926 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess