EN
  • EN
  • DE
  • IT

MAX3845UCQ

Part No MAX3845UCQ
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703427-MAX3845UCQ
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3845UCQ CAD Model

Description

Maxim Integrated MAX3845UCQ - High-Speed, Low-Jitter, 3.125Gbps, 16:1 Serializer

The Maxim Integrated MAX3845UCQ is a cutting-edge serializer designed for high-speed communication and data transfer applications. This device provides a seamless solution for converting parallel data into serial format, ensuring efficient and reliable performance in systems that require high data throughput and minimal signal integrity degradation.

Key Features:

  • High-Speed Serialization: Capable of handling data rates up to 3.125Gbps, the MAX3845UCQ is an excellent choice for applications that demand fast data transmission, such as Gigabit Ethernet, Fiber Channel, and InfiniBand.
  • Low Jitter Performance: With its low jitter characteristics, this serializer ensures a clean, stable signal, which is crucial for maintaining the integrity of high-speed data communications.
  • 16:1 Serialization: The device integrates a 16:1 serializer, allowing it to consolidate multiple parallel data lines into a single high-speed serial output, saving on both space and complexity in system design.
  • Compact Packaging: Housed in a compact QFN package, the MAX3845UCQ is designed to fit into space-constrained applications without sacrificing performance or functionality.
  • Power Efficiency: Maxim Integrated has engineered the MAX3845UCQ to operate with low power consumption, making it an energy-efficient choice for portable and power-sensitive applications.
  • Easy Integration: The device is designed for straightforward implementation into existing systems, with minimal external components required, thereby reducing time-to-market and simplifying the design process.

Applications:

The MAX3845UCQ is versatile and can be used in a variety of high-speed digital systems. Its primary applications include:

  • Data centers and high-performance computing
  • High-definition video transmission
  • Telecommunications and networking equipment
  • Industrial control and automation

With its robust feature set and Maxim Integrated's reputation for quality, the MAX3845UCQ is an ideal choice for system designers looking to enhance their high-speed data transmission capabilities with a reliable, high-performance serializer.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess