EN
  • EN
  • DE

MAX3841ETG+

Part No MAX3841ETG+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 24TQFN / Data Transport Interface 24-TQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tube
Product Status Active
Applications Data Transport
Voltage - Supply 3V ~ 3.6V
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Mounting Type Surface Mount
Base Product Number MAX3841
Standard Package 75 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 814438-MAX3841ETG+
Ultra Librarian 3D Model Ultra Librarian MAX3841ETG+ CAD Model

Description

Maxim Integrated's MAX3841ETG+: A High-Performance 2.5Gbps, 16:1 Serializer

The MAX3841ETG+ from Maxim Integrated is a cutting-edge serializer designed to cater to the needs of high-speed data transmission systems. This device is a perfect fit for applications requiring the serialization of parallel data for transmission over a single high-speed differential line. With its capacity to handle data rates up to 2.5Gbps, the MAX3841ETG+ is an ideal solution for a variety of telecommunications and data communications applications.

Encased in a compact 24-pin TQFN package, the MAX3841ETG+ offers a 16:1 serialization ratio, converting sixteen parallel input data channels into a single high-speed serial output. This feature significantly reduces the number of interconnects required in system designs, leading to simplified board layouts and reduced system complexity. The device's small form factor also makes it suitable for space-constrained applications.

The serializer is engineered with an internal phase-locked loop (PLL) that synthesizes the high-speed serial clock from a lower frequency reference clock. This PLL provides excellent jitter performance, ensuring high signal integrity and reliable data transmission. The MAX3841ETG+ also features a fully differential architecture, which minimizes signal crosstalk and electromagnetic interference, further enhancing its performance in noisy environments.

Designed with flexibility in mind, the MAX3841ETG+ operates over a wide supply voltage range of 3.135V to 3.465V. It also includes programmable features such as pre-emphasis and output swing, allowing designers to optimize the signal characteristics for specific application requirements. Safety and reliability are not overlooked, with built-in loss of signal (LOS) detection to provide system alerts in case of signal integrity issues.

The MAX3841ETG+ is a testament to Maxim Integrated's commitment to providing high-quality, high-performance solutions for serial data communication. Its robust feature set, combined with its high-speed capabilities, makes it an excellent choice for designers looking to enhance the performance and efficiency of their data transmission systems.

Whether you are designing high-speed backplanes, fiber optic transceivers, or other advanced communication equipment, the MAX3841ETG+ offers the performance, reliability, and integration needed to drive your technology forward.

You May Also Be Interested in

Altera
Specialized RoHS
Lowest to $10.1866
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.8992 $64.8992
2+ $53.2506 $106.5012
3+ $51.5866 $154.7598
5+ $49.9225 $249.6125
6+ $48.2584 $289.5504
7+ $43.2662 $302.8634
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess