EN
  • EN
  • DE

MAX378CPE+

Part No MAX378CPE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 1
On-State Resistance (Max) 3.5 kOhm
Voltage - Supply, Dual (V±) ±4.5 V ~ 18 V
Switch Time (Ton, Toff) (Max) 400ns, 300ns (Typ)
Channel Capacitance (CS(off), CD(off)) 5pF, 25pF
Current - Leakage (IS(off)) (Max) 1nA
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Device Package 16-PDIP
Win Source Part Number 115993-MAX378CPE+
Ultra Librarian 3D Model Ultra Librarian MAX378CPE+ CAD Model

Description

Maxim Integrated's MAX378CPE+: Precision, Quad, SPST Analog Switch

The MAX378CPE+ from Maxim Integrated is a high-performance, quad single-pole single-throw (SPST) analog switch that is designed to deliver precision and reliability for a wide range of applications. This integrated circuit is housed in a 16-pin DIP package and offers a unique combination of low power consumption and high switching speeds, making it an ideal choice for both portable and stationary applications.

The MAX378CPE+ operates from a single +5V to +30V supply, or a dual ±4.5V to ±20V supply, providing versatile power options to accommodate various system requirements. Its single supply operation is particularly beneficial for portable devices, where power efficiency is crucial. The device also features an on-resistance of 100Ω (max) with a +5V supply, ensuring minimal signal distortion and high signal integrity.

This analog switch is characterized by its low charge injection (10pC max), low power consumption (1µW max), and fast switching times (turn-on time of 175ns and turn-off time of 145ns), which are essential for high-speed signal processing and accurate analog signal routing. The low charge injection helps to preserve the quality of the signal being switched, reducing the potential for unwanted noise and interference.

The MAX378CPE+ also boasts a high off-isolation of -80dB at 1MHz and crosstalk of -86dB at 1MHz, which is significant for applications where signal integrity is paramount. This makes it suitable for use in audio and video signal routing, data acquisition systems, communication systems, and other precision analog applications.

Additionally, the MAX378CPE+ features TTL/CMOS-logic compatible inputs, allowing it to interface seamlessly with a wide range of logic families. This compatibility ensures easy integration into digital systems, providing a convenient solution for designers looking to incorporate analog switching capabilities without the need for additional level-shifting hardware.

In summary, the MAX378CPE+ from Maxim Integrated is a versatile and reliable quad SPST analog switch that offers a combination of low power operation, fast switching, and high isolation, making it an excellent choice for a multitude of applications that require precise control over analog signals.

You May Also Be Interested in

Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess